Microchip Technology, Inc. Microprocessors ATSAMA5D36A-CN

Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)
Request a Quote Datasheet
Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - ATSAMA5D36A-CN-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D36A-CN-ND
Microprocessors ATSAMA5D36A-CN-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - ATSAMA5D36A-CN - 852284-ATSAMA5D36A-CN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D36A-CN
852284-ATSAMA5D36A-CN
Embedded - Embedded - Microprocessors - ATSAMA5D36A-CN 852284-ATSAMA5D36A-CN
Manufacturer: Microchip Technology Win Source Part Number: 852284-ATSAMA5D36A-C N Series: SAMA5D3 Features: Microprocessor IC series Package: Tray Family Name: ATSAMA5 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 852284-ATSAMA5D36A-CN
Series: SAMA5D3
Features: Microprocessor IC series
Package: Tray
Family Name: ATSAMA5
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D36A-CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
536MHZ Embedded Microprocessor MPU
694-ATSAMA5D36A-CN
536MHZ Embedded Microprocessor MPU 694-ATSAMA5D36A-CN
IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D36A-CN from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D36A-CN can be used for catalog matching and distributor lookup.

IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D36A-CN from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D36A-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D36A-CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D36A-CN
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D36A-CN
IC MPU SAMA5D3 536MHZ 324LFBGA

IC MPU SAMA5D3 536MHZ 324LFBGA

Supplier's Site
Embedded - Microprocessors - ATSAMA5D36A-CN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D36A-CN
Embedded - Microprocessors ATSAMA5D36A-CN
IC MCU 32BIT 160KB ROM 324LFBGA

IC MCU 32BIT 160KB ROM 324LFBGA

Supplier's Site Datasheet
Microprocessors - ATSAMA5D36A-CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D36A-CN
Microprocessors ATSAMA5D36A-CN
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number ATSAMA5D36A-CN-ND 852284-ATSAMA5D36A-CN 694-ATSAMA5D36A-CN ATSAMA5D36A-CN ATSAMA5D36A-CN ATSAMA5D36A-CN
Product Name Microprocessors Embedded - Embedded - Microprocessors - ATSAMA5D36A-CN 536MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5 ARM; ARMR CortexR-A5 ARM; ARM® Cortex®-A5 ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V 1.2 V
Package Type Other; 324-LFBGA Other; Tray BGA; Other; 324-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM1705DPTPD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details