Microchip Technology, Inc. 536MHZ Embedded Microprocessor MPU ATSAMA5D34A-CUR

Description
IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D34A-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D34A-CUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D34A-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D34A-CUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D34A-CUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
536MHZ Embedded Microprocessor MPU
694-ATSAMA5D34A-CUR
536MHZ Embedded Microprocessor MPU 694-ATSAMA5D34A-CUR
IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D34A-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D34A-CUR can be used for catalog matching and distributor lookup.

IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D34A-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D34A-CUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D34A-CURCT-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D34A-CURCT-ND
Microprocessors ATSAMA5D34A-CURCT-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Microprocessors - ATSAMA5D34A-CURTR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D34A-CURTR-ND
Microprocessors ATSAMA5D34A-CURTR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Microprocessors - ATSAMA5D34A-CURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D34A-CURDKR-ND
Microprocessors ATSAMA5D34A-CURDKR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - ATSAMA5D34A-CUR - 912170-ATSAMA5D34A-CUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D34A-CUR
912170-ATSAMA5D34A-CUR
Embedded - Embedded - Microprocessors - ATSAMA5D34A-CUR 912170-ATSAMA5D34A-CUR
Manufacturer: Microchip Technology Win Source Part Number: 912170-ATSAMA5D34A-C UR Series: SAMA5D3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 536MHz 324-LFBGA (15x15) Core Processor: ARM® Cortex®-A5 Speed: 536MHz Package: 324-LFBGA Package: Reel - TR Family Name: ATSAMA5 Categories: Integrated Circuits (ICs) Case / Package: 324-LFBGA (15x15) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMA5D34A-CURDKR, 1611-ATSAMA5D34A-CUR DKR, 1611-ATSAMA5D34A-CUR DKR-ND, 1611-ATSAMA5D34A-CUR TRINACTIVE, ATSAMA5D34A-CURCT, 1611-ATSAMA5D34A-CUR CT, 1611-ATSAMA5D34A-CUR DKRINACTIVE, ATSAMA5D34A-CURTR, 1611-ATSAMA5D34A-CUR TR, ATSAMA5D34ACUR, 1611-ATSAMA5D34A-CUR TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 912170-ATSAMA5D34A-CUR
Series: SAMA5D3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)
Core Processor: ARM® Cortex®-A5
Speed: 536MHz
Package: 324-LFBGA
Package: Reel - TR
Family Name: ATSAMA5
Categories: Integrated Circuits (ICs)
Case / Package: 324-LFBGA (15x15)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMA5D34A-CURDKR, 1611-ATSAMA5D34A-CURDKR, 1611-ATSAMA5D34A-CURDKR-ND, 1611-ATSAMA5D34A-CURTRINACTIVE, ATSAMA5D34A-CURCT, 1611-ATSAMA5D34A-CURCT, 1611-ATSAMA5D34A-CURDKRINACTIVE, ATSAMA5D34A-CURTR, 1611-ATSAMA5D34A-CURTR, ATSAMA5D34ACUR, 1611-ATSAMA5D34A-CURTR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D34A-CUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D34A-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D34A-CUR
IC MPU SAMA5D3 536MHZ 324LFBGA

IC MPU SAMA5D3 536MHZ 324LFBGA

Supplier's Site
Embedded - Microprocessors - ATSAMA5D34A-CUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D34A-CUR
Embedded - Microprocessors ATSAMA5D34A-CUR
IC MCU 32BIT 160KB ROM 324LFBGA

IC MCU 32BIT 160KB ROM 324LFBGA

Supplier's Site Datasheet
Microprocessors - ATSAMA5D34A-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D34A-CUR
Microprocessors ATSAMA5D34A-CUR
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-ATSAMA5D34A-CUR ATSAMA5D34A-CURCT-ND 912170-ATSAMA5D34A-CUR ATSAMA5D34A-CUR ATSAMA5D34A-CUR ATSAMA5D34A-CUR
Product Name 536MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - ATSAMA5D34A-CUR Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Supply Voltage 1.2 V 1.2V; 1.8V; 3.3V
Package Type Other; Tape & Reel (TR) Other; 324-LFBGA Other; 324-LFBGA (15x15) BGA; Other; 324-LFBGA
Pin Count 324 324
Clock Speed 536 MHz 536 MHz 536 MHz 536 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000-20KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAMA7D65D5M-V/4UB-SL3-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details