Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D33A-CUR

Description
Win Source Part Number: 1261913-ATSAMA5D33A- CUR Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D3 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 536MHz RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Package: Tape & Reel Additional Interfaces: I²C, SPI, SSC, USART Standard Package: 500 Package / Case: 324-LFBGA Supplier Device Package: 324-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMA5D33A-CUR DKRINACTIVE,ATSAMA5D 33A-CURDKR,1611-ATSA MA5D33A-CURTR,1611-A TSAMA5D33A-CURDKR,16 11-ATSAMA5D33A-CURTR INACTIVE,ATSAMA5D33A -CURCT,1611-ATSAMA5D 33A-CURCT,ATSAMA5D33 A-CURTR,1611-ATSAMA5 D33A-CURTR,ATSAMA5D3 3ACUR,1611-ATSAMA5D3 3A-CURDKR Base Product Number: ATSAMA5
Request a Quote Datasheet
Description
Win Source Part Number: 1261913-ATSAMA5D33A- CUR Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D3 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 536MHz RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Package: Tape & Reel Additional Interfaces: I²C, SPI, SSC, USART Standard Package: 500 Package / Case: 324-LFBGA Supplier Device Package: 324-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMA5D33A-CUR DKRINACTIVE,ATSAMA5D 33A-CURDKR,1611-ATSA MA5D33A-CURTR,1611-A TSAMA5D33A-CURDKR,16 11-ATSAMA5D33A-CURTR INACTIVE,ATSAMA5D33A -CURCT,1611-ATSAMA5D 33A-CURCT,ATSAMA5D33 A-CURTR,1611-ATSAMA5 D33A-CURTR,ATSAMA5D3 3ACUR,1611-ATSAMA5D3 3A-CURDKR Base Product Number: ATSAMA5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261913-ATSAMA5D33A-CUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261913-ATSAMA5D33A-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors 1261913-ATSAMA5D33A-CUR
Win Source Part Number: 1261913-ATSAMA5D33A- CUR Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D3 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 536MHz RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Package: Tape & Reel Additional Interfaces: I²C, SPI, SSC, USART Standard Package: 500 Package / Case: 324-LFBGA Supplier Device Package: 324-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMA5D33A-CUR DKRINACTIVE,ATSAMA5D 33A-CURDKR,1611-ATSA MA5D33A-CURTR,1611-A TSAMA5D33A-CURDKR,16 11-ATSAMA5D33A-CURTR INACTIVE,ATSAMA5D33A -CURCT,1611-ATSAMA5D 33A-CURCT,ATSAMA5D33 A-CURTR,1611-ATSAMA5 D33A-CURTR,ATSAMA5D3 3ACUR,1611-ATSAMA5D3 3A-CURDKR Base Product Number: ATSAMA5

Win Source Part Number: 1261913-ATSAMA5D33A-CUR
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAMA5D3
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 536MHz
RAM Controllers: LPDDR, LPDDR2, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.2V, 1.8V, 3.3V
Security Features: AES, SHA, TDES, TRNG
Package: Tape & Reel
Additional Interfaces: I²C, SPI, SSC, USART
Standard Package: 500
Package / Case: 324-LFBGA
Supplier Device Package: 324-LFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-ATSAMA5D33A-CURDKRINACTIVE,ATSAMA5D33A-CURDKR,1611-ATSAMA5D33A-CURTR,1611-ATSAMA5D33A-CURDKR,1611-ATSAMA5D33A-CURTRINACTIVE,ATSAMA5D33A-CURCT,1611-ATSAMA5D33A-CURCT,ATSAMA5D33A-CURTR,1611-ATSAMA5D33A-CURTR,ATSAMA5D33ACUR,1611-ATSAMA5D33A-CURDKR
Base Product Number: ATSAMA5

Buy Now Datasheet
Microprocessors - ATSAMA5D33A-CURCT-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D33A-CURCT-ND
Microprocessors ATSAMA5D33A-CURCT-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Microprocessors - ATSAMA5D33A-CURTR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D33A-CURTR-ND
Microprocessors ATSAMA5D33A-CURTR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Microprocessors - ATSAMA5D33A-CURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D33A-CURDKR-ND
Microprocessors ATSAMA5D33A-CURDKR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D33A-CUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
536MHZ Embedded Microprocessor MPU
694-ATSAMA5D33A-CUR
536MHZ Embedded Microprocessor MPU 694-ATSAMA5D33A-CUR
IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D33A-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D33A-CUR can be used for catalog matching and distributor lookup.

IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D33A-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D33A-CUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - ATSAMA5D33A-CUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D33A-CUR
Embedded - Microprocessors ATSAMA5D33A-CUR
IC MCU 32BIT 160KB ROM 324LFBGA

IC MCU 32BIT 160KB ROM 324LFBGA

Supplier's Site Datasheet
Microprocessors - ATSAMA5D33A-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D33A-CUR
Microprocessors ATSAMA5D33A-CUR
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D33A-CUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D33A-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D33A-CUR
IC MPU SAMA5D3 536MHZ 324LFBGA

IC MPU SAMA5D3 536MHZ 324LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1261913-ATSAMA5D33A-CUR ATSAMA5D33A-CURCT-ND 694-ATSAMA5D33A-CUR ATSAMA5D33A-CUR ATSAMA5D33A-CUR ATSAMA5D33A-CUR
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 536MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.2V, 1.8V, 3.3V 1.2V; 1.8V; 3.3V 1.2 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family ARM; ARM® Cortex®-A5 ARM; ARM® Cortex®-A5 ARM® Cortex®-A5 ARM; ARMR CortexR-A5
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-DP83449IVS/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Microprocessors - TS68C000VR8A - Lingto Electronic Limited
Specs
Microprocessor Family 68k; 68000
View Details
3 suppliers