Microchip Technology, Inc. Microprocessors ATSAMA5D31A-CFU

Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-TFBGA (15x15)
Request a Quote Datasheet
Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-TFBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - ATSAMA5D31A-CFU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D31A-CFU-ND
Microprocessors ATSAMA5D31A-CFU-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-TFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-TFBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - ATSAMA5D31A-CFU - 804540-ATSAMA5D31A-CFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D31A-CFU
804540-ATSAMA5D31A-CFU
Embedded - Embedded - Microprocessors - ATSAMA5D31A-CFU 804540-ATSAMA5D31A-CFU
Manufacturer: Microchip Technology Win Source Part Number: 804540-ATSAMA5D31A-C FU Packaging: Tray Core Processor: ARM Cortex -A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 536MHz RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Supplier Device Package: 324-TFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 324-TFBGA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Part Number Series: ATSAMA5D31

Manufacturer: Microchip Technology
Win Source Part Number: 804540-ATSAMA5D31A-CFU
Packaging: Tray
Core Processor: ARM Cortex -A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 536MHz
RAM Controllers: LPDDR, LPDDR2, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.2V, 1.8V, 3.3V
Security Features: AES, SHA, TDES, TRNG
Additional Interfaces: I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Supplier Device Package: 324-TFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 324-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Part Number Series: ATSAMA5D31

Buy Now
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D31A-CFU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
536MHZ Embedded Microprocessor MPU
694-ATSAMA5D31A-CFU
536MHZ Embedded Microprocessor MPU 694-ATSAMA5D31A-CFU
IC MPU SAMA5D3 536MHZ 324TFBGA Product overview: ATSAMA5D31A-CFU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D31A-CFU can be used for catalog matching and distributor lookup.

IC MPU SAMA5D3 536MHZ 324TFBGA Product overview: ATSAMA5D31A-CFU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D31A-CFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D31A-CFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D31A-CFU
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D31A-CFU
IC MPU SAMA5D3 536MHZ 324TFBGA

IC MPU SAMA5D3 536MHZ 324TFBGA

Supplier's Site
Microprocessors - ATSAMA5D31A-CFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D31A-CFU
Microprocessors ATSAMA5D31A-CFU
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-TFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-TFBGA (15x15)

Buy Now Datasheet
Embedded - Microprocessors - ATSAMA5D31A-CFU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D31A-CFU
Embedded - Microprocessors ATSAMA5D31A-CFU
IC MCU 32BIT 160KB ROM 324TFBGA

IC MCU 32BIT 160KB ROM 324TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number ATSAMA5D31A-CFU-ND 804540-ATSAMA5D31A-CFU 694-ATSAMA5D31A-CFU ATSAMA5D31A-CFU ATSAMA5D31A-CFU ATSAMA5D31A-CFU
Product Name Microprocessors Embedded - Embedded - Microprocessors - ATSAMA5D31A-CFU 536MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5 ARM; ARMR CortexR-A5 ARM® Cortex®-A5 ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V 1.2V, 1.8V, 3.3V 1.2 V
Package Type Other; 324-TFBGA Other; Tray BGA; Other; 324-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - EN80C186XL-12 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
3 suppliers
Intel® Pentium® Processor 3550M (2M Cache, 2.30 GHz) - 3550M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2300 MHz
View Details
Microprocessors - ATSAMA5D26C-CURCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers