IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D28C-LD2G-CUR
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
IC MPU SAMA5D2 500MHZ 289LFBGA
IC MPU SAMA5D2 500MHZ 289LFBGA
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
CORTEX-A5 MPU 2GBIT LPDDR2 BGA I
Microprocessors - MPU CORTEX-A5 MPU,2GBIT LPDDR2,BGA,IND TEMP,PCI,T&R
IC MPU SAMA5D2 500MHZ 289LFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-ATSAMA5D28C-LD2G-CUR | 150-ATSAMA5D28C-LD2G-CURTR-ND | ATSAMA5D28C-LD2G-CUR | ATSAMA5D28C-LD2G-CUR | ATSAMA5D28C-LD2G-CUR | ATSAMA5D28C-LD2G-CUR |
| Product Name | 500MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Supply Voltage | 1.8 V | 3.3V | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 289-LFBGA | BGA; Other; 289-LFBGA | |||
| Pin Count | 361 | 289 | ||||
| Clock Speed | 500 MHz | 500 MHz | 500 MHz | 500 MHz |