Microchip Technology, Inc. Embedded - Embedded - Microprocessors - ATSAMA5D27C-D1G-CU ATSAMA5D27C-D1G-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 852027-ATSAMA5D27C-D 1G-CU Series: SAMA5D2 Features: Microprocessor IC series Package: Tray Family Name: ATSAMA5 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 852027-ATSAMA5D27C-D 1G-CU Series: SAMA5D2 Features: Microprocessor IC series Package: Tray Family Name: ATSAMA5 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - ATSAMA5D27C-D1G-CU - 852027-ATSAMA5D27C-D1G-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D27C-D1G-CU
852027-ATSAMA5D27C-D1G-CU
Embedded - Embedded - Microprocessors - ATSAMA5D27C-D1G-CU 852027-ATSAMA5D27C-D1G-CU
Manufacturer: Microchip Technology Win Source Part Number: 852027-ATSAMA5D27C-D 1G-CU Series: SAMA5D2 Features: Microprocessor IC series Package: Tray Family Name: ATSAMA5 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 852027-ATSAMA5D27C-D1G-CU
Series: SAMA5D2
Features: Microprocessor IC series
Package: Tray
Family Name: ATSAMA5
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-D1G-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D27C-D1G-CU
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D27C-D1G-CU
IC MPU SAMA5D2 500MHZ 289TFBGA Product overview: ATSAMA5D27C-D1G-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-D1G- CU can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 289TFBGA Product overview: ATSAMA5D27C-D1G-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-D1G-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D27C-D1G-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D27C-D1G-CU-ND
Microprocessors ATSAMA5D27C-D1G-CU-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D27C-D1G-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D27C-D1G-CU
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D27C-D1G-CU
IC MPU SAMA5D2 500MHZ 289TFBGA

IC MPU SAMA5D2 500MHZ 289TFBGA

Supplier's Site
Embedded - Microprocessors - ATSAMA5D27C-D1G-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D27C-D1G-CU
Embedded - Microprocessors ATSAMA5D27C-D1G-CU
BGA GREEN, IND TEMP,MRLC,1GBIT D

BGA GREEN, IND TEMP,MRLC,1GBIT D

Supplier's Site Datasheet
Microprocessors - ATSAMA5D27C-D1G-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D27C-D1G-CU
Microprocessors ATSAMA5D27C-D1G-CU
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 852027-ATSAMA5D27C-D1G-CU 694-ATSAMA5D27C-D1G-CU ATSAMA5D27C-D1G-CU-ND ATSAMA5D27C-D1G-CU ATSAMA5D27C-D1G-CU ATSAMA5D27C-D1G-CU
Product Name Embedded - Embedded - Microprocessors - ATSAMA5D27C-D1G-CU 500MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Supply Voltage 1.8 V 3.3V
Package Type Other; Tray Other; 289-TFBGA BGA; Other; 289-TFBGA
Pin Count 289 289
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
 - C8231A - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
5 suppliers
Microprocessors - 5962-8514801XA - Quarktwin Technology Ltd.
Specs
Microprocessor Family M80286
Package Type Other; 68-CPGA
Clock Speed 8 MHz
View Details
2 suppliers
Microprocessors - 150-ATSAMA5D29-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.5V; 1.8V; 3.3V
View Details
2 suppliers