Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D27C-CN

Description
Win Source Part Number: 1031519-ATSAMA5D27C- CN Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tray Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 119 Package / Case: 289-LFBGA Supplier Device Package: 289-LFBGA (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5
Request a Quote
Description
Win Source Part Number: 1031519-ATSAMA5D27C- CN Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tray Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 119 Package / Case: 289-LFBGA Supplier Device Package: 289-LFBGA (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAMA5D27C-CN is an ultra-low power ARM Cortex-A5 microprocessor running at speeds up to 500 MHz. It supports a variety of memory types, including DDR2, DDR3, LPDDR1, LPDDR2, LPDDR3, and QSPI Flash, making it versatile for different applications. The device integrates advanced security features such as ARM TrustZone, tamper detection, and high-performance cryptographic processors for AES and SHA. It is compliant with ISO-TS-16949, indicating suitability for automotive applications. The microprocessor includes a rich set of peripherals, such as a 10/100 Ethernet MAC, USB high-speed ports, and multiple serial communication interfaces. It also features a graphics interface capable of supporting LCD displays up to 1024x768 resolution. The device is designed for low power consumption, with various low-power modes and fast wakeup capabilities, making it ideal for energy-sensitive applications. With a package size of 289-ball LFBGA and an operating temperature range suitable for automotive environments, the ATSAMA5D27C-CN is a robust choice for engineers looking for a high-performance, secure, and energy-efficient microprocessor for their projects.

Datasheet Summary
Powered by GS/AI

The ATSAMA5D27C-CN is an ultra-low power ARM Cortex-A5 microprocessor running at speeds up to 500 MHz. It supports a variety of memory types, including DDR2, DDR3, LPDDR1, LPDDR2, LPDDR3, and QSPI Flash, making it versatile for different applications. The device integrates advanced security features such as ARM TrustZone, tamper detection, and high-performance cryptographic processors for AES and SHA. It is compliant with ISO-TS-16949, indicating suitability for automotive applications. The microprocessor includes a rich set of peripherals, such as a 10/100 Ethernet MAC, USB high-speed ports, and multiple serial communication interfaces. It also features a graphics interface capable of supporting LCD displays up to 1024x768 resolution. The device is designed for low power consumption, with various low-power modes and fast wakeup capabilities, making it ideal for energy-sensitive applications. With a package size of 289-ball LFBGA and an operating temperature range suitable for automotive environments, the ATSAMA5D27C-CN is a robust choice for engineers looking for a high-performance, secure, and energy-efficient microprocessor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1031519-ATSAMA5D27C-CN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1031519-ATSAMA5D27C-CN
Integrated Circuits (ICs) - Embedded - Microprocessors 1031519-ATSAMA5D27C-CN
Win Source Part Number: 1031519-ATSAMA5D27C- CN Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tray Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 119 Package / Case: 289-LFBGA Supplier Device Package: 289-LFBGA (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5

Win Source Part Number: 1031519-ATSAMA5D27C-CN
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAMA5D2
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + HSIC
Voltage - I/O: 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package: Tray
Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI
Standard Package: 119
Package / Case: 289-LFBGA
Supplier Device Package: 289-LFBGA (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMA5

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D27C-CN
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D27C-CN
IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D27C-CN from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-CN can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D27C-CN from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D27C-CN-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D27C-CN-ND
Microprocessors ATSAMA5D27C-CN-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D27C-CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D27C-CN
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D27C-CN
IC MPU SAMA5D2 500MHZ 289LFBGA

IC MPU SAMA5D2 500MHZ 289LFBGA

Supplier's Site
Microprocessors - ATSAMA5D27C-CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D27C-CN
Microprocessors ATSAMA5D27C-CN
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
Embedded - Microprocessors - ATSAMA5D27C-CN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D27C-CN
Embedded - Microprocessors ATSAMA5D27C-CN
IC MCU 32BIT EXT MEM 289LFBGA

IC MCU 32BIT EXT MEM 289LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1031519-ATSAMA5D27C-CN 694-ATSAMA5D27C-CN ATSAMA5D27C-CN-ND ATSAMA5D27C-CN ATSAMA5D27C-CN ATSAMA5D27C-CN
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 500MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 1.2 V 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Other; Tray Other; 289-LFBGA BGA; Other; 289-LFBGA
Pin Count 289 289
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP4013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM1707 Sitara Processor - AM1707DZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Microprocessors - TS68C000VR8A - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit; 32-Bit; 1 Core, 16/32-Bit
Microprocessor Family 68000
Package Type Other; 68-BCPGA
View Details
3 suppliers