Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D26C-CNR

Description
Win Source Part Number: 1261914-ATSAMA5D26C- CNR Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tape & Reel Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 1,000 Package / Case: 289-LFBGA Supplier Device Package: 289-LFBGA (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMA5D26C-CNRCT,AT SAMA5D26C-CNRDKR,ATS AMA5D26C-CNRTR Base Product Number: ATSAMA5
Request a Quote Datasheet
Description
Win Source Part Number: 1261914-ATSAMA5D26C- CNR Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tape & Reel Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 1,000 Package / Case: 289-LFBGA Supplier Device Package: 289-LFBGA (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMA5D26C-CNRCT,AT SAMA5D26C-CNRDKR,ATS AMA5D26C-CNRTR Base Product Number: ATSAMA5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261914-ATSAMA5D26C-CNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261914-ATSAMA5D26C-CNR
Integrated Circuits (ICs) - Embedded - Microprocessors 1261914-ATSAMA5D26C-CNR
Win Source Part Number: 1261914-ATSAMA5D26C- CNR Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tape & Reel Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 1,000 Package / Case: 289-LFBGA Supplier Device Package: 289-LFBGA (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMA5D26C-CNRCT,AT SAMA5D26C-CNRDKR,ATS AMA5D26C-CNRTR Base Product Number: ATSAMA5

Win Source Part Number: 1261914-ATSAMA5D26C-CNR
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAMA5D2
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + HSIC
Voltage - I/O: 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package: Tape & Reel
Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI
Standard Package: 1,000
Package / Case: 289-LFBGA
Supplier Device Package: 289-LFBGA (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAMA5D26C-CNRCT,ATSAMA5D26C-CNRDKR,ATSAMA5D26C-CNRTR
Base Product Number: ATSAMA5

Buy Now Datasheet
Microprocessors - ATSAMA5D26C-CNRTR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D26C-CNRTR-ND
Microprocessors ATSAMA5D26C-CNRTR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D26C-CNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D26C-CNR
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D26C-CNR
IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D26C-CNR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D26C-CNR can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D26C-CNR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D26C-CNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D26C-CNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D26C-CNR
Microprocessors ATSAMA5D26C-CNR
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
ATSAMA5D26C-CNR
Microprocessors - MPU ATSAMA5D26C-CNR
Microprocessors - MPU BGA GRN IND MRLC

Microprocessors - MPU BGA GRN IND MRLC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D26C-CNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D26C-CNR
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D26C-CNR
IC MPU SAMA5D2 500MHZ 289LFBGA

IC MPU SAMA5D2 500MHZ 289LFBGA

Supplier's Site
Embedded - Microprocessors - ATSAMA5D26C-CNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D26C-CNR
Embedded - Microprocessors ATSAMA5D26C-CNR
IC MCU 32BIT EXT MEM 289LFBGA

IC MCU 32BIT EXT MEM 289LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1261914-ATSAMA5D26C-CNR ATSAMA5D26C-CNRTR-ND 694-ATSAMA5D26C-CNR ATSAMA5D26C-CNR ATSAMA5D26C-CNR ATSAMA5D26C-CNR ATSAMA5D26C-CNR
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 500MHZ Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V 1.2 V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family ARM; ARM® Cortex®-A5 ARM® Cortex®-A5 ARM; ARMR CortexR-A5 ARM; ARM® Cortex®-A5
Package Type Other; 289-LFBGA Other; Tape & Reel (TR) BGA; Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EN80C186XL-20 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
2 suppliers
DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D26B-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers