ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Microprocessors - MPU BGA GRN IND MRLC
IC MPU SAMA5D2 500MHZ 289LFBGA
IC MCU 32BIT EXT MEM 289LFBGA
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | ATSAMA5D26C-CN-ND | ATSAMA5D26C-CN | ATSAMA5D26C-CN | ATSAMA5D26C-CN | ATSAMA5D26C-CN |
| Product Name | Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | ARM; ARM® Cortex®-A5 | ARM® Cortex®-A5 | |
| Supply Voltage | 3.3V | ||||
| Package Type | Other; 289-LFBGA | BGA; Other; 289-LFBGA |