Microchip Technology, Inc. ATSAMA5D23

Description
The SAMA5D23 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI and e.MMC Flash. The device integrates powerful peripherals for connectivity and user interface applications, and offers advanced security functions (Arm TrustZone® , tamper detection, secure data storage, secure boot, etc.), as well as high-performance crypto accelerators AES, SHA and TRNG. The SAMA5D23 comes with PCI 5.0 pre-certification. The SAMA5D23 is qualified for extended industrial temperature range operation (-40°C to 105°C external temperature). The SAMA5D2 series is delivered with free Linux® distributions, MPLAB X IDE, MPLAB Harmony v3 and bare metal C examples. Microchip provides fully tested and validated power management solutions complying with the SAMA5D23 specific power sequencing needs for various supply and DRAM configurations-enabl ing a risk-free solution immediately on first power-up. Go to the Treelinktool -> DC/DC converters and select SAMA5D2 to find more details. Additional Features Low System Cost and High Value Integration: Peripheral Touch Controller Embedded audio subsystem 0.8mm ball pitch package reduces PCB design complexity Simple power management scheme Ultra-Low Power Consumption: Low-power architecture for extensive battery life <200uA retention mode with fast wake-up 5uA in backup mode State-of-the-Art Security: Secure Boot Execution of encrypted code with an “on-the-fly” encryption-decryptio n process Integrity Check Monitor of the memory content Hardware encryption engine Tamper pins and secure key storage Active die shield and environmental monitors PCI 5.0 pre-certified Extensive Ecosystem: Free Linux® distributions MPLAB X Integrated Development Environment MPLAB Harmony 3 Complete set of C examples for bare metal users Multiple third-party software and hardware partners
Datasheet
Description
The SAMA5D23 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI and e.MMC Flash. The device integrates powerful peripherals for connectivity and user interface applications, and offers advanced security functions (Arm TrustZone® , tamper detection, secure data storage, secure boot, etc.), as well as high-performance crypto accelerators AES, SHA and TRNG. The SAMA5D23 comes with PCI 5.0 pre-certification. The SAMA5D23 is qualified for extended industrial temperature range operation (-40°C to 105°C external temperature). The SAMA5D2 series is delivered with free Linux® distributions, MPLAB X IDE, MPLAB Harmony v3 and bare metal C examples. Microchip provides fully tested and validated power management solutions complying with the SAMA5D23 specific power sequencing needs for various supply and DRAM configurations-enabl ing a risk-free solution immediately on first power-up. Go to the Treelinktool -> DC/DC converters and select SAMA5D2 to find more details. Additional Features Low System Cost and High Value Integration: Peripheral Touch Controller Embedded audio subsystem 0.8mm ball pitch package reduces PCB design complexity Simple power management scheme Ultra-Low Power Consumption: Low-power architecture for extensive battery life <200uA retention mode with fast wake-up 5uA in backup mode State-of-the-Art Security: Secure Boot Execution of encrypted code with an “on-the-fly” encryption-decryptio n process Integrity Check Monitor of the memory content Hardware encryption engine Tamper pins and secure key storage Active die shield and environmental monitors PCI 5.0 pre-certified Extensive Ecosystem: Free Linux® distributions MPLAB X Integrated Development Environment MPLAB Harmony 3 Complete set of C examples for bare metal users Multiple third-party software and hardware partners
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAMA5D23 - Microchip Technology, Inc.
Chandler, AZ, United States
The SAMA5D23 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI and e.MMC Flash. The device integrates powerful peripherals for connectivity and user interface applications, and offers advanced security functions (Arm TrustZone® , tamper detection, secure data storage, secure boot, etc.), as well as high-performance crypto accelerators AES, SHA and TRNG. The SAMA5D23 comes with PCI 5.0 pre-certification. The SAMA5D23 is qualified for extended industrial temperature range operation (-40°C to 105°C external temperature). The SAMA5D2 series is delivered with free Linux® distributions, MPLAB X IDE, MPLAB Harmony v3 and bare metal C examples. Microchip provides fully tested and validated power management solutions complying with the SAMA5D23 specific power sequencing needs for various supply and DRAM configurations-enabl ing a risk-free solution immediately on first power-up. Go to the Treelinktool -> DC/DC converters and select SAMA5D2 to find more details. Additional Features Low System Cost and High Value Integration: Peripheral Touch Controller Embedded audio subsystem 0.8mm ball pitch package reduces PCB design complexity Simple power management scheme Ultra-Low Power Consumption: Low-power architecture for extensive battery life <200uA retention mode with fast wake-up 5uA in backup mode State-of-the-Art Security: Secure Boot Execution of encrypted code with an “on-the-fly” encryption-decryptio n process Integrity Check Monitor of the memory content Hardware encryption engine Tamper pins and secure key storage Active die shield and environmental monitors PCI 5.0 pre-certified Extensive Ecosystem: Free Linux® distributions MPLAB X Integrated Development Environment MPLAB Harmony 3 Complete set of C examples for bare metal users Multiple third-party software and hardware partners

The SAMA5D23 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI and e.MMC Flash. The device integrates powerful peripherals for connectivity and user interface applications, and offers advanced security functions (Arm TrustZone® , tamper detection, secure data storage, secure boot, etc.), as well as high-performance crypto accelerators AES, SHA and TRNG. The SAMA5D23 comes with PCI 5.0 pre-certification.

The SAMA5D23 is qualified for extended industrial temperature range operation (-40°C to 105°C external temperature).

The SAMA5D2 series is delivered with free Linux® distributions, MPLAB X IDE, MPLAB Harmony v3 and bare metal C examples.

Microchip provides fully tested and validated power management solutions complying with the SAMA5D23 specific power sequencing needs for various supply and DRAM configurations-enabling a risk-free solution immediately on first power-up. Go to the Treelinktool -> DC/DC converters and select SAMA5D2 to find more details.

Additional Features

  • Low System Cost and High Value Integration:
    • Peripheral Touch Controller
    • Embedded audio subsystem
    • 0.8mm ball pitch package reduces PCB design complexity
    • Simple power management scheme
  • Ultra-Low Power Consumption:
    • Low-power architecture for extensive battery life
    • <200uA retention mode with fast wake-up
    • 5uA in backup mode
  • State-of-the-Art Security:
    • Secure Boot
    • Execution of encrypted code with an “on-the-fly” encryption-decryption process
    • Integrity Check Monitor of the memory content
    • Hardware encryption engine
    • Tamper pins and secure key storage
    • Active die shield and environmental monitors
    • PCI 5.0 pre-certified
  • Extensive Ecosystem:
    • Free Linux® distributions
    • MPLAB X Integrated Development Environment
    • MPLAB Harmony 3
    • Complete set of C examples for bare metal users
    • Multiple third-party software and hardware partners
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microprocessor Chips (MPU)
Product Number ATSAMA5D23
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['TFBGA']
Pin Count 196
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9260B-QU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
6 suppliers