Microchip Technology, Inc. RF and Wireless - RF Receivers ATR4262M1-PLQW

Description
Win Source Part Number: 1342560-ATR4262M1-PL QW Category: RF and Wireless - RF Receivers Package: Tape & Reel Applications: Broadcast, Consoles, Receivers Standard Package: 4,000 Frequency: AM, FM, WB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 8V ~ 10V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342560-ATR4262M1-PL QW Category: RF and Wireless - RF Receivers Package: Tape & Reel Applications: Broadcast, Consoles, Receivers Standard Package: 4,000 Frequency: AM, FM, WB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 8V ~ 10V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers - 1342560-ATR4262M1-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receivers
1342560-ATR4262M1-PLQW
RF and Wireless - RF Receivers 1342560-ATR4262M1-PLQW
Win Source Part Number: 1342560-ATR4262M1-PL QW Category: RF and Wireless - RF Receivers Package: Tape & Reel Applications: Broadcast, Consoles, Receivers Standard Package: 4,000 Frequency: AM, FM, WB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 8V ~ 10V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342560-ATR4262M1-PLQW
Category: RF and Wireless - RF Receivers
Package: Tape & Reel
Applications: Broadcast, Consoles, Receivers
Standard Package: 4,000
Frequency: AM, FM, WB
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 8V ~ 10V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
RF RECEIVER AM/FM 48QFN Product overview: ATR4262M1-PLQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATR4262M1-PLQW can be used for catalog matching and distributor lookup.

RF RECEIVER AM/FM 48QFN Product overview: ATR4262M1-PLQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATR4262M1-PLQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATR4262M1-PLQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATR4262M1-PLQW
RF Receivers ATR4262M1-PLQW
- RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)

- RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1342560-ATR4262M1-PLQW 870-ATR4262M1-PLQW ATR4262M1-PLQW
Product Name RF and Wireless - RF Receivers Rf Receiver RF Receivers
Package Type 48-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; 48-VFQFN Exposed Pad
Operating Temperature -40.0 to 90.0 C (-40.0 to 194.0 F) -40.0 to 90.0 C (-40.0 to 194.0 F) -40.0 to 90.0 C (-40.0 to 194.0 F)
Supply Voltage 8 to 10 volts 8 to 10 volts
Applications Broadcast, Consoles, Receivers
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-SR-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
Wireless Receiver with Relay Outputs - RF RxT SW2.4-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 2400 to 2484 MHz
View Details