Microchip Technology, Inc. Zigbee Module ATMEGA2564RFR2-ZF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet Summary
Powered by GS/AI

The ATMEGA2564RFR2-ZF is a low-power 8-bit microcontroller integrated with a high-performance RF transceiver designed for the 2.4 GHz ISM band. It features an advanced RISC architecture that allows for efficient instruction execution, achieving up to 16 MIPS throughput at 16 MHz. The device includes 256K bytes of flash memory, 8K bytes of EEPROM, and 32K bytes of SRAM, with a write/erase endurance of 10,000 cycles at 125°C for flash and 20,000 cycles at 125°C for EEPROM. The integrated transceiver supports data rates of 250 kb/s to 2 Mb/s, with a receiver sensitivity of -100 dBm and a maximum transmit output power of 3.5 dBm. It includes hardware-assisted MAC features, such as auto-acknowledge and auto-retry, and supports various wireless protocols including ZigBee and IEEE 802.15.4. The device operates within a temperature range of -40°C to 125°C and has ultra-low power consumption, making it suitable for battery-operated applications. The ATMEGA2564RFR2-ZF is packaged in a 48-pad QFN format and provides 33 programmable I/O lines, making it versatile for various applications in wireless communication and sensor networks.

Datasheet Summary
Powered by GS/AI

The ATMEGA2564RFR2-ZF is a low-power 8-bit microcontroller integrated with a high-performance RF transceiver designed for the 2.4 GHz ISM band. It features an advanced RISC architecture that allows for efficient instruction execution, achieving up to 16 MIPS throughput at 16 MHz. The device includes 256K bytes of flash memory, 8K bytes of EEPROM, and 32K bytes of SRAM, with a write/erase endurance of 10,000 cycles at 125°C for flash and 20,000 cycles at 125°C for EEPROM. The integrated transceiver supports data rates of 250 kb/s to 2 Mb/s, with a receiver sensitivity of -100 dBm and a maximum transmit output power of 3.5 dBm. It includes hardware-assisted MAC features, such as auto-acknowledge and auto-retry, and supports various wireless protocols including ZigBee and IEEE 802.15.4. The device operates within a temperature range of -40°C to 125°C and has ultra-low power consumption, making it suitable for battery-operated applications. The ATMEGA2564RFR2-ZF is packaged in a 48-pad QFN format and provides 33 programmable I/O lines, making it versatile for various applications in wireless communication and sensor networks.

Suppliers

Company
Product
Description
Supplier Links
Zigbee Module - ATMEGA2564RFR2-ZF - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
ATMEGA2564RFR2-ZF
Zigbee Module ATMEGA2564RFR2-ZF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver ICs - ATMEGA2564RFR2-ZF - 722294-ATMEGA2564RFR2-ZF - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATMEGA2564RFR2-ZF
722294-ATMEGA2564RFR2-ZF
RF Transceiver ICs - ATMEGA2564RFR2-ZF 722294-ATMEGA2564RFR2-ZF
Manufacturer: Microchip Technology Win Source Part Number: 722294-ATMEGA2564RFR 2-ZF Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 32 Categories: RF/IF and RFID Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: ATMEGA2564RFR2 Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 5mA ~ 12.5mA Transmitting Current: 8mA ~ 14.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 722294-ATMEGA2564RFR2-ZF
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM
Power - Output: 3.5dBm
Sensitivity: -100dBm
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, JTAG, SPI, USART
GPIO: 32
Categories: RF/IF and RFID
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 2Mbps
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: ATMEGA2564RFR2
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
Receiving Current: 5mA ~ 12.5mA
Transmitting Current: 8mA ~ 14.5mA

Buy Now
RF and Wireless - RF Transceiver ICs - ATMEGA2564RFR2-ZF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA2564RFR2-ZF
RF and Wireless - RF Transceiver ICs ATMEGA2564RFR2-ZF
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number ATMEGA2564RFR2-ZF 722294-ATMEGA2564RFR2-ZF ATMEGA2564RFR2-ZF
Product Name Zigbee Module RF Transceiver ICs - ATMEGA2564RFR2-ZF RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data