RF Transmitter ASK, FSK 433MHz 6dBm 20kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
RF Transmitter ASK, FSK 433MHz 6dBm 20kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
RF TX IC ASK/FSK 433MHZ 32VFQFN Product overview: ATA6286C-PNPW from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA6286C-PNPW can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862251-ATA6286C-PNPW
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter ASK, FSK 433MHz 6dBm 20kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6286C
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6286C-PNPWTR, ATA6286C-PNPWCT, ATA6286C-PNPWDKR
RF TX IC ASK/FSK 433MHZ 32VFQFN
RF Transmitter ASK, FSK 433MHz 6dBm 20kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | ATA6286C-PNPWTR-ND | 871-ATA6286C-PNPW | 862251-ATA6286C-PNPW | ATA6286C-PNPW | ATA6286C-PNPW |
| Product Name | RF Transmitters | 433MHZ Rf Transmitter | RF Transmitters - ATA6286C-PNPW | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | TPM (Tire Pressure Monitor) | TPM (Tire Pressure Monitor) | TPM (Tire Pressure Monitor) | ||
| RF Modulation | Amplitude Shift Key; Frequency Shift Key | ASK, FSK | |||
| Features | Antenna Connector | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |