Microchip Technology, Inc. RF/IF and RFID - RF Transceiver ICs ATMEGA128RFA1-ZF

Description
Win Source Part Number: 1046852-ATMEGA128RFA 1-ZF Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee® Memory Size: 128kB Flash, 4kB EEPROM, 16kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 12mA ~ 12.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 38 Current - Transmitting: 8mA ~ 14.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ATMEGA256RFR2-ZU; ATMEGA256RFR2-ZUR; ATMEGA64RFR2-ZFATMEG A128RFA1ZF; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATMEGA128RFA1ZF,1611 -ATMEGA128RFA1-ZF,16 11-ATMEGA128RFA1-ZF- ND,1611-ATMEGA128RFA 1-ZFINACTIVE Base Product Number: ATMEGA128
Request a Quote Datasheet
Description
Win Source Part Number: 1046852-ATMEGA128RFA 1-ZF Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee® Memory Size: 128kB Flash, 4kB EEPROM, 16kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 12mA ~ 12.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 38 Current - Transmitting: 8mA ~ 14.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ATMEGA256RFR2-ZU; ATMEGA256RFR2-ZUR; ATMEGA64RFR2-ZFATMEG A128RFA1ZF; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATMEGA128RFA1ZF,1611 -ATMEGA128RFA1-ZF,16 11-ATMEGA128RFA1-ZF- ND,1611-ATMEGA128RFA 1-ZFINACTIVE Base Product Number: ATMEGA128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1046852-ATMEGA128RFA1-ZF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1046852-ATMEGA128RFA1-ZF
RF/IF and RFID - RF Transceiver ICs 1046852-ATMEGA128RFA1-ZF
Win Source Part Number: 1046852-ATMEGA128RFA 1-ZF Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee® Memory Size: 128kB Flash, 4kB EEPROM, 16kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 12mA ~ 12.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 38 Current - Transmitting: 8mA ~ 14.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ATMEGA256RFR2-ZU; ATMEGA256RFR2-ZUR; ATMEGA64RFR2-ZFATMEG A128RFA1ZF; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATMEGA128RFA1ZF,1611 -ATMEGA128RFA1-ZF,16 11-ATMEGA128RFA1-ZF- ND,1611-ATMEGA128RFA 1-ZFINACTIVE Base Product Number: ATMEGA128

Win Source Part Number: 1046852-ATMEGA128RFA1-ZF
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 6LoWPAN, Zigbee®
Memory Size: 128kB Flash, 4kB EEPROM, 16kB SRAM
Power - Output: 3.5dBm
Sensitivity: -100dBm
Data Rate (Max): 2Mbps
Current - Receiving: 12mA ~ 12.5mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, JTAG, SPI, USART
GPIO: 38
Current - Transmitting: 8mA ~ 14.5mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ATMEGA256RFR2-ZU; ATMEGA256RFR2-ZUR; ATMEGA64RFR2-ZFATMEGA128RFA1ZF;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATMEGA128RFA1ZF,1611-ATMEGA128RFA1-ZF,1611-ATMEGA128RFA1-ZF-ND,1611-ATMEGA128RFA1-ZFINACTIVE
Base Product Number: ATMEGA128

Buy Now Datasheet
Zigbee Module - ATMEGA128RFA1-ZF - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
ATMEGA128RFA1-ZF
Zigbee Module ATMEGA128RFA1-ZF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver ICs - ATMEGA128RFA1-ZF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA128RFA1-ZF
RF and Wireless - RF Transceiver ICs ATMEGA128RFA1-ZF
IC RF TXRX+MCU 802.15.4 64VFQFN

IC RF TXRX+MCU 802.15.4 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers
Product Number 1046852-ATMEGA128RFA1-ZF ATMEGA128RFA1-ZF ATMEGA128RFA1-ZF
Product Name RF/IF and RFID - RF Transceiver ICs Zigbee Module RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5945 to 7125 MHz
View Details
RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
Surface-mount Radio Module - A2541R24C - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Industrial controls and monitoring, remote controls, home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1066-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Sensitivity -105 dBm
View Details