RF Adapter 915MHz ISM USB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Modules | RF Modules |
| Product Number | AC182015-3-ND | AC182015-3 |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units | 900 MHz ISM Module |
| Device Type | Rec-Trans | |
| Applications | General Purpose | |
| Operating Frequency | 915 MHz |