IC CPLD 128MC 10NS 84PLCC
IC CPLD 128MC 10NS 84PLCC Product overview: ATF1508AS-10JU84 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1508AS-10JU84
Manufacturer: Microchip Technology
Win Source Part Number: 079146-ATF1508AS-10J
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 10NS 84PLCC
IC CPLD 128MC 10NS 84PLCC
IC CPLD 128MC 10NS 84PLCC
IC CPLD 128MC 10NS 84PLCC
CPLD - Complex Programmable Logic Devices 128 MC CPLD 10NS IND TEMP GRN
CPLD, 64 I/O, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1508AS-10JU84-ND | 695-ATF1508AS-10JU84 | 079146-ATF1508AS-10JU84 | ATF1508AS-10JU84 | ATF1508AS-10JU84 | ATF1508AS-10JU84 | ATF1508AS-10JU84 | ATF1508AS-10JU84 | 65AH3799 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508AS-10JU84 | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Cpld, 64 I/o, -40 To 85Deg C Rohs Compliant Microchip |
| Features | In-system Programmability | ||||||||
| Package Type | Other; 84-LCC (J-Lead) | Other; Tube | PLCC; Other; 84-PLCC (29.31x29.31) | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | ||||
| Pins | 84 | 84 | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Macrocells | 128 | 128 | 128 | 128 |