Win Source Part Number: 1046791-ATF1504AS-10
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ATF15xx
Package: Tube
Standard Package: 15
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 10 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 64
Package / Case: 84-LCC (J-Lead)
Supplier Device Package: 84-PLCC (29.31x29.31)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): ATF1508ASL-20JC84; ATF1508ASV-15JU84ATF
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.39.0001
Mfr: Atmel
Other Names: 2156-ATF1504AS-10JC8
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 64MC 10NS 84PLCC Product overview: ATF1504AS-10JC84 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-10JC84
IC CPLD 64MC 10NS 84PLCC
IC CPLD 64MC 10NS 84PLCC
EE PLD, 10NS, 64-CELL, PQCC84
IC CPLD 64MC 10NS 84PLCC
IC CPLD 64MC 10NS 84PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1046791-ATF1504AS-10JC84 | 695-ATF1504AS-10JC84 | ATF1504AS-10JC84-ND | ATF1504AS-10JC84 | ATF1504AS-10JC84 | ATF1504AS-10JC84 |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | ||||
| Package Type | Other; Tube | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) |