Microchip Technology, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AC44 ATF1502AS-10AC44

Description
Manufacturer: Microchip Technology Win Source Part Number: 039425-ATF1502AS-10A C44 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable (min 10K program/erase cycles) Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039425-ATF1502AS-10A C44 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable (min 10K program/erase cycles) Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AC44 - 039425-ATF1502AS-10AC44 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AC44
039425-ATF1502AS-10AC44
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AC44 039425-ATF1502AS-10AC44
Manufacturer: Microchip Technology Win Source Part Number: 039425-ATF1502AS-10A C44 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable (min 10K program/erase cycles) Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039425-ATF1502AS-10AC44
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLD Programmable Logic Device - 695-ATF1502AS-10AC44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ATF1502AS-10AC44
CPLD Programmable Logic Device 695-ATF1502AS-10AC44
IC CPLD 32MC 10NS 44TQFP Product overview: ATF1502AS-10AC44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1502AS-10AC44 can be used for catalog matching and distributor lookup.

IC CPLD 32MC 10NS 44TQFP Product overview: ATF1502AS-10AC44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1502AS-10AC44 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ATF1502AS-10AC-ND
CPLDs (Complex Programmable Logic Devices) ATF1502AS-10AC-ND
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AC44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ATF1502AS-10AC44
CPLDs (Complex Programmable Logic Devices) ATF1502AS-10AC44
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AC44 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ATF1502AS-10AC44
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ATF1502AS-10AC44
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AC44 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ATF1502AS-10AC44
Embedded - CPLDs (Complex Programmable Logic Devices) ATF1502AS-10AC44
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 039425-ATF1502AS-10AC44 695-ATF1502AS-10AC44 ATF1502AS-10AC-ND ATF1502AS-10AC44 ATF1502AS-10AC44 ATF1502AS-10AC44
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AC44 CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32 32
Package Type QFP; TQFP; Other; 44-TQFP (10x10) Other; Tray TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 32 C (90 F)
Supply Voltage Other; 4.75 V to 5.25 V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C371IL-66AC - Lingto Electronic Limited
Specs
User I/Os 32 pins
Propagation Delay 15 ns
View Details
CPLD Programmable Logic Device - 695-ATF1508AS-10JC84 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
Package Type Other; Tube
User I/Os 64 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-200JC - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 6 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-15JI44-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
4 suppliers