The ATF1504AS-15JI44 is a high-density, high-performance Complex Programmable Logic Device (CPLD) featuring 64 macrocells. It supports up to 5 product terms per macrocell, expandable to 40, and offers a maximum pin-to-pin delay of 7.5 ns. The device operates with registered logic up to 125 MHz and includes enhanced routing resources for improved connectivity. In-system programmability is facilitated via JTAG, and the device provides flexible logic macrocell configurations, including D/T/latch configurable flip-flops and programmable output options. Advanced power management features include automatic standby modes and programmable pin-keeper circuits. The ATF1504AS-15JI44 is available in various package types, including 44-lead PLCC, and supports both commercial and industrial temperature ranges. The device is designed for robust performance with 10,000 program/erase cycles, 20-year data retention, and 2000V ESD protection. It is PCI-compliant and can operate with 3.3V or 5.0V I/O pins, making it suitable for a wide range of applications.
IC CPLD 64MC 15NS 44PLCC
IC CPLD 64MC 15NS 44PLCC
IC CPLD 64MC 15NS 44PLCC
IC CPLD 64MC 15NS 44PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1504AS-15JI44-ND | ATF1504AS-15JI44 | ATF1504AS-15JI44 | ATF1504AS-15JI44 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| Pins | 44 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |