Microchip Technology, Inc. RF Transmitters - ATA8741C-PXQW ATA8741C-PXQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862291-ATA8741C-PXQW Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: ATA8741C-PXQWDKR, ATA8741C-PXQWTR, ATA8741CPXQW, ATA8741C-PXQWCT
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 862291-ATA8741C-PXQW Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: ATA8741C-PXQWDKR, ATA8741C-PXQWTR, ATA8741CPXQW, ATA8741C-PXQWCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA8741C-PXQW - 862291-ATA8741C-PXQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA8741C-PXQW
862291-ATA8741C-PXQW
RF Transmitters - ATA8741C-PXQW 862291-ATA8741C-PXQW
Manufacturer: Microchip Technology Win Source Part Number: 862291-ATA8741C-PXQW Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: ATA8741C-PXQWDKR, ATA8741C-PXQWTR, ATA8741CPXQW, ATA8741C-PXQWCT

Manufacturer: Microchip Technology
Win Source Part Number: 862291-ATA8741C-PXQW
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad
Package: Reel - TR
Package: 24-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: ATA8741C-PXQWDKR, ATA8741C-PXQWTR, ATA8741CPXQW, ATA8741C-PXQWCT

Buy Now
Singapore
350MHZ Rf Transmitter
871-ATA8741C-PXQW
350MHZ Rf Transmitter 871-ATA8741C-PXQW
RF TX IC ASK 310-350MHZ 24VQFN Product overview: ATA8741C-PXQW from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8741C-PXQW can be used for catalog matching and distributor lookup.

RF TX IC ASK 310-350MHZ 24VQFN Product overview: ATA8741C-PXQW from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8741C-PXQW can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - ATA8741C-PXQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA8741C-PXQW
RF Transmitters ATA8741C-PXQW
RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

Buy Now
RF and Wireless - RF Transmitters - ATA8741C-PXQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
ATA8741C-PXQW
RF and Wireless - RF Transmitters ATA8741C-PXQW
RF TX IC ASK 310-350MHZ 24VQFN

RF TX IC ASK 310-350MHZ 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 862291-ATA8741C-PXQW 871-ATA8741C-PXQW ATA8741C-PXQW ATA8741C-PXQW
Product Name RF Transmitters - ATA8741C-PXQW 350MHZ Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters
Package Type Surface Mount; Surface Mount Tape & Reel (TR) Surface Mount; 24-VQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Applications Home Automation, Remote Sensing, RKE Home Automation, Remote Sensing, RKE
RF Modulation ASK, FSK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVCH162245ADGG,1 - Nexperia B.V.
Specs
Package Type SOT362-1
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 175 MHz
View Details
2 suppliers
Mid-Band Low-Band NB-IoT / CAT-M / NTN Transmit Module - QM55001 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-433-HH-KF5-HT - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 433 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details