Microchip Technology, Inc. RF Transmitters - ATA8741-PXQW ATA8741-PXQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 199464-ATA8741-PXQW Packaging: Reel - TR Applications: Home Automation, Remote Sensing, RKE Frequency: 310MHz to 350MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 8dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBit/s Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199464-ATA8741-PXQW Packaging: Reel - TR Applications: Home Automation, Remote Sensing, RKE Frequency: 310MHz to 350MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 8dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBit/s Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA8741-PXQW - 199464-ATA8741-PXQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA8741-PXQW
199464-ATA8741-PXQW
RF Transmitters - ATA8741-PXQW 199464-ATA8741-PXQW
Manufacturer: Microchip Technology Win Source Part Number: 199464-ATA8741-PXQW Packaging: Reel - TR Applications: Home Automation, Remote Sensing, RKE Frequency: 310MHz to 350MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 8dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBit/s Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199464-ATA8741-PXQW
Packaging: Reel - TR
Applications: Home Automation, Remote Sensing, RKE
Frequency: 310MHz to 350MHz
Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM
Power - Output: 8dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 32 kBit/s
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 9.8mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VQFN Exposed Pad
Supply Voltage - Operating: 2 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitters - ATA8741-PXQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA8741-PXQW
RF Transmitters ATA8741-PXQW
RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters
Product Number 199464-ATA8741-PXQW ATA8741-PXQW
Product Name RF Transmitters - ATA8741-PXQW RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 8 dBm 8 dBm
Operating Frequency 310 to 350 MHz 310 to 350 MHz
Supply Voltage 2 to 4 volts 2 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - XC7SH125GV,125 - 799967-XC7SH125GV,125 - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 2 to 5.5 volts
View Details
Vibrating-Wire Spectrum Analyzer - AVW206 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details
RF Transmitters - MICRF102YM-TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Applications RKE
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
RF Modulation On-Off Keyed; Amplitude Shift Key
View Details
2 suppliers