Microchip Technology, Inc. RF Receivers - ATA8405-6DQY ATA8405-6DQY

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013732-ATA8405-6DQY Length: 3 mm Mounting: SMD (SMT) Frequency: 448 MHz Number of Pins: 10 Categories: RF Receivers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013732-ATA8405-6DQY Length: 3 mm Mounting: SMD (SMT) Frequency: 448 MHz Number of Pins: 10 Categories: RF Receivers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA8405-6DQY - 1013732-ATA8405-6DQY - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA8405-6DQY
1013732-ATA8405-6DQY
RF Receivers - ATA8405-6DQY 1013732-ATA8405-6DQY
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013732-ATA8405-6DQY Length: 3 mm Mounting: SMD (SMT) Frequency: 448 MHz Number of Pins: 10 Categories: RF Receivers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013732-ATA8405-6DQY
Length: 3 mm
Mounting: SMD (SMT)
Frequency: 448 MHz
Number of Pins: 10
Categories: RF Receivers
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V

Buy Now
433MHZ Rf Receiver - 870-ATA8405-6DQY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Receiver
870-ATA8405-6DQY
433MHZ Rf Receiver 870-ATA8405-6DQY
IC Xmitter Uhf 433MHZ 10TSSOP Product overview: ATA8405-6DQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8405-6DQY can be used for catalog matching and distributor lookup.

IC Xmitter Uhf 433MHZ 10TSSOP Product overview: ATA8405-6DQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8405-6DQY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 1013732-ATA8405-6DQY 870-ATA8405-6DQY
Product Name RF Receivers - ATA8405-6DQY 433MHZ Rf Receiver
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products