Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA663254-GAQW ATA663254-GAQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 803806-ATA663254-GAQ W Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 40V Part Number Series: ATA663254
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 803806-ATA663254-GAQ W Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 40V Part Number Series: ATA663254
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATA663254-GAQW is a LIN System Basis Chip (SBC) that integrates a LIN transceiver and a 5V low-drop voltage regulator with an 85 mA current capability. It operates within a supply voltage range of 5V to 28V and can withstand supply voltages up to 40V. The device features low current consumption modes, including a sleep mode with a typical current draw of 9 OºA and a silent mode at 47 OºA. This product is designed for automotive applications, complying with various LIN specifications (2.0, 2.1, 2.2, 2.2A) and automotive standards such as AEC-Q100. It includes features such as undervoltage detection, overtemperature protection, and advanced EMC and ESD performance. The ATA663254-GAQW is available in an 8-lead SOIC package and is suitable for developing efficient slave nodes in LIN bus systems, particularly for low-speed data communication in vehicles.

Datasheet Summary
Powered by GS/AI

The ATA663254-GAQW is a LIN System Basis Chip (SBC) that integrates a LIN transceiver and a 5V low-drop voltage regulator with an 85 mA current capability. It operates within a supply voltage range of 5V to 28V and can withstand supply voltages up to 40V. The device features low current consumption modes, including a sleep mode with a typical current draw of 9 OºA and a silent mode at 47 OºA. This product is designed for automotive applications, complying with various LIN specifications (2.0, 2.1, 2.2, 2.2A) and automotive standards such as AEC-Q100. It includes features such as undervoltage detection, overtemperature protection, and advanced EMC and ESD performance. The ATA663254-GAQW is available in an 8-lead SOIC package and is suitable for developing efficient slave nodes in LIN bus systems, particularly for low-speed data communication in vehicles.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA663254-GAQW - 803806-ATA663254-GAQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA663254-GAQW
803806-ATA663254-GAQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA663254-GAQW 803806-ATA663254-GAQW
Manufacturer: Microchip Technology Win Source Part Number: 803806-ATA663254-GAQ W Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 40V Part Number Series: ATA663254

Manufacturer: Microchip Technology
Win Source Part Number: 803806-ATA663254-GAQW
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 40V
Part Number Series: ATA663254

Buy Now
Drivers, Receivers, Transceivers - ATA663254-GAQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA663254-GAQW
Drivers, Receivers, Transceivers ATA663254-GAQW
1/1 Transceiver LINbus 8-SO

1/1 Transceiver LINbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 803806-ATA663254-GAQW ATA663254-GAQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA663254-GAQW Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details