Manufacturer: Microchip Technology
Win Source Part Number: 912034-ATA8204P3C-TK
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver UHF 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA8204
Categories: RF/IF and RFID
Case / Package: 20-SSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-ATA8204P3C-TKQW
RF RECEIVER UHF 433MHZ 20SSO Product overview: ATA8204P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8204P3C-TKQW can be used for catalog matching and distributor lookup.
RF RECEIVER UHF 433MHZ 20SSO
- RF Receiver UHF 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 912034-ATA8204P3C-TKQW | 870-ATA8204P3C-TKQW | ATA8204P3C-TKQW | ATA8204P3C-TKQW |
| Product Name | RF Receivers - ATA8204P3C-TKQW | 433MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Surface Mount; Surface Mount | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Applications | General Purpose | General Purpose | ||
| RF Modulation | UHF | |||
| Features | RoHS | RoHS |