Microchip Technology, Inc. 315MHZ Rf Receiver ATA8203P3C-TKQW

Description
RF RECEIVER UHF 315MHZ 20SSO Product overview: ATA8203P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8203P3C-TKQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER UHF 315MHZ 20SSO Product overview: ATA8203P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8203P3C-TKQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHZ Rf Receiver - 870-ATA8203P3C-TKQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
315MHZ Rf Receiver
870-ATA8203P3C-TKQW
315MHZ Rf Receiver 870-ATA8203P3C-TKQW
RF RECEIVER UHF 315MHZ 20SSO Product overview: ATA8203P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8203P3C-TKQW can be used for catalog matching and distributor lookup.

RF RECEIVER UHF 315MHZ 20SSO Product overview: ATA8203P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8203P3C-TKQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1005745-ATA8203P3C-TKQW - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1005745-ATA8203P3C-TKQW
RF/IF and RFID - RF Receivers 1005745-ATA8203P3C-TKQW
Win Source Part Number: 1005745-ATA8203P3C-T KQW Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 315MHz Sensitivity: -113dBm Data Rate (Max): 10kbps Modulation or Protocol: UHF Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-ATA8203P3C-TKQW TR-ND,1611-ATA8203P3 C-TKQWDKRINACTIVE,AT A8203P3C-TKQWDKR,161 1-ATA8203P3C-TKQWDKR ,1611-ATA8203P3C-TKQ WTRINACTIVE,ATA8203P 3C-TKQWTR,1611-ATA82 03P3C-TKQWTR,1611-AT A8203P3C-TKQWDKR-ND, ATA8203P3C-TKQW-ND,A TA8203P3C-TKQWCT,161 1-ATA8203P3C-TKQWCT Base Product Number: ATA8203

Win Source Part Number: 1005745-ATA8203P3C-TKQW
Category: RF/IF and RFID>RF Receivers
Features: RSSI Equipped
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 315MHz
Sensitivity: -113dBm
Data Rate (Max): 10kbps
Modulation or Protocol: UHF
Current - Receiving: 11mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-SSO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-ATA8203P3C-TKQWTR-ND,1611-ATA8203P3C-TKQWDKRINACTIVE,ATA8203P3C-TKQWDKR,1611-ATA8203P3C-TKQWDKR,1611-ATA8203P3C-TKQWTRINACTIVE,ATA8203P3C-TKQWTR,1611-ATA8203P3C-TKQWTR,1611-ATA8203P3C-TKQWDKR-ND,ATA8203P3C-TKQW-ND,ATA8203P3C-TKQWCT,1611-ATA8203P3C-TKQWCT
Base Product Number: ATA8203

Buy Now Datasheet
RF Receivers - ATA8203P3C-TKQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA8203P3C-TKQW
RF Receivers ATA8203P3C-TKQW
- RF Receiver UHF 315MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

- RF Receiver UHF 315MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA8203P3C-TKQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA8203P3C-TKQW
RF and Wireless - RF Receivers ATA8203P3C-TKQW
RF RECEIVER UHF 315MHZ 20SSO

RF RECEIVER UHF 315MHZ 20SSO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-ATA8203P3C-TKQW 1005745-ATA8203P3C-TKQW ATA8203P3C-TKQW ATA8203P3C-TKQW
Product Name 315MHZ Rf Receiver RF/IF and RFID - RF Receivers RF Receivers RF and Wireless - RF Receivers
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
RF Modulation UHF
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receivers - MICRF022YM-FS48-TR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details