Microchip Technology, Inc. RF Receivers - MICRF022YM-FS12 MICRF022YM-FS12

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223451-MICRF022YM-F S12 Packaging: Tube Applications: RKE Frequency: 300MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Data Rate (Maximum): 10kbps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Receiving Current: 2.2mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223451-MICRF022YM-F S12 Packaging: Tube Applications: RKE Frequency: 300MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Data Rate (Maximum): 10kbps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Receiving Current: 2.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF022YM-FS12 - 1223451-MICRF022YM-FS12 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF022YM-FS12
1223451-MICRF022YM-FS12
RF Receivers - MICRF022YM-FS12 1223451-MICRF022YM-FS12
Manufacturer: Microchip Technology Win Source Part Number: 1223451-MICRF022YM-F S12 Packaging: Tube Applications: RKE Frequency: 300MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Data Rate (Maximum): 10kbps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Receiving Current: 2.2mA

Manufacturer: Microchip Technology
Win Source Part Number: 1223451-MICRF022YM-FS12
Packaging: Tube
Applications: RKE
Frequency: 300MHz ~ 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -97dBm
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Data Rate (Maximum): 10kbps
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.5V
Receiving Current: 2.2mA

Buy Now
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF022YM-FS12
440MHZ Rf Receiver 870-MICRF022YM-FS12
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS12 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS12 can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS12 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS12 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF022YM-FS12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF022YM-FS12
RF Receivers MICRF022YM-FS12
- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF022YM-FS12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF022YM-FS12
RF and Wireless - RF Receivers MICRF022YM-FS12
RF RX ASK/OOK 300-440MHZ 8SOIC

RF RX ASK/OOK 300-440MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1223451-MICRF022YM-FS12 870-MICRF022YM-FS12 MICRF022YM-FS12 MICRF022YM-FS12
Product Name RF Receivers - MICRF022YM-FS12 440MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -97 dBm -97 dBm -97 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts 4.75 to 5.5 volts 5.5 to 4.75 volts
Applications RKE RKE
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM236LAR-REEL - 860126-ADM236LAR-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Drivers, Receivers, Transceivers - SY88927VZG - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW868-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details