Microchip Technology, Inc. 315MHZ Rf Receiver ATA8201-PXQW

Description
RF RECEIVER ASK/FSK 315MHZ 24QFN Product overview: ATA8201-PXQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8201-PXQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER ASK/FSK 315MHZ 24QFN Product overview: ATA8201-PXQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8201-PXQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
315MHZ Rf Receiver
870-ATA8201-PXQW
315MHZ Rf Receiver 870-ATA8201-PXQW
RF RECEIVER ASK/FSK 315MHZ 24QFN Product overview: ATA8201-PXQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8201-PXQW can be used for catalog matching and distributor lookup.

RF RECEIVER ASK/FSK 315MHZ 24QFN Product overview: ATA8201-PXQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8201-PXQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA8201-PXQW - 912033-ATA8201-PXQW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA8201-PXQW
912033-ATA8201-PXQW
RF Receivers - ATA8201-PXQW 912033-ATA8201-PXQW
Manufacturer: Microchip Technology Win Source Part Number: 912033-ATA8201-PXQW Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver ASK, FSK 315MHz -114dBm 20kbps PCB, Surface Mount 24-VQFN (5x5) Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912033-ATA8201-PXQW
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver ASK, FSK 315MHz -114dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)
Package: Reel - TR
Package: 24-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Receivers - ATA8201-PXQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA8201-PXQW
RF Receivers ATA8201-PXQW
- RF Receiver ASK, FSK 315MHz -114dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)

- RF Receiver ASK, FSK 315MHz -114dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-ATA8201-PXQW 912033-ATA8201-PXQW ATA8201-PXQW
Product Name 315MHZ Rf Receiver RF Receivers - ATA8201-PXQW RF Receivers
Applications AMR, ISM, Security and Access
Package Type Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 24-VQFN Exposed Pad
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1G - 860958-AMIS30600LINI1G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Wireless Receiver - RF Rx EN868-TCP/IP - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Quad Differential Receiver - SY100EL17 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['SOIC']
Supply Voltage 3.3 to 5 volts
View Details