Manufacturer: Microchip Technology
Win Source Part Number: 221611-ATA6663
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Family Name: ATA6663
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 27 V
Alternative Parts (Cross-Reference): MAX13021ASA/V+; TLE72592GEXUMA2; TLE72592GUXUMA1; TLE7259-2GEXT; NCV7321D11G; IFX1021SJXT; IFX1021SJ;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
1/1 Transceiver Half LINbus 8-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 221611-ATA6663 | ATA6663-TAQY |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ATA6663-TAQY | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |