Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6660-TAP ATA6660-TAP

Description
Manufacturer: Microchip Technology Win Source Part Number: 862276-ATA6660-TAP Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6660 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6660TAP, ATA6660-TAPTR, ATA6660-TAPCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862276-ATA6660-TAP Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6660 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6660TAP, ATA6660-TAPTR, ATA6660-TAPCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6660-TAP - 862276-ATA6660-TAP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6660-TAP
862276-ATA6660-TAP
Interface - Interface - Drivers, Receivers, Transceivers - ATA6660-TAP 862276-ATA6660-TAP
Manufacturer: Microchip Technology Win Source Part Number: 862276-ATA6660-TAP Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6660 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6660TAP, ATA6660-TAPTR, ATA6660-TAPCT

Manufacturer: Microchip Technology
Win Source Part Number: 862276-ATA6660-TAP
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half CANbus 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6660
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6660TAP, ATA6660-TAPTR, ATA6660-TAPCT

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6660-TAP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6660-TAP
Drivers, Receivers, Transceivers ATA6660-TAP
1/1 Transceiver Half CANbus 8-SO

1/1 Transceiver Half CANbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 862276-ATA6660-TAP ATA6660-TAP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6660-TAP Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details