Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA663454-GDQW ATA663454-GDQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862274-ATA663454-GDQ W Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Full LINbus 16-VDFN (5.5x3) Package: Reel - TR Package: 16-VDFN Exposed Pad Mounting: Surface Mount Family Name: ATA663454 Categories: Integrated Circuits (ICs) Case / Package: 16-VDFN (5.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA663454-GDQWDKR, ATA663454-GDQWTR, ATA663454-GDQWCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862274-ATA663454-GDQ W Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Full LINbus 16-VDFN (5.5x3) Package: Reel - TR Package: 16-VDFN Exposed Pad Mounting: Surface Mount Family Name: ATA663454 Categories: Integrated Circuits (ICs) Case / Package: 16-VDFN (5.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA663454-GDQWDKR, ATA663454-GDQWTR, ATA663454-GDQWCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA663454-GDQW - 862274-ATA663454-GDQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA663454-GDQW
862274-ATA663454-GDQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA663454-GDQW 862274-ATA663454-GDQW
Manufacturer: Microchip Technology Win Source Part Number: 862274-ATA663454-GDQ W Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Full LINbus 16-VDFN (5.5x3) Package: Reel - TR Package: 16-VDFN Exposed Pad Mounting: Surface Mount Family Name: ATA663454 Categories: Integrated Circuits (ICs) Case / Package: 16-VDFN (5.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA663454-GDQWDKR, ATA663454-GDQWTR, ATA663454-GDQWCT

Manufacturer: Microchip Technology
Win Source Part Number: 862274-ATA663454-GDQW
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver Full LINbus 16-VDFN (5.5x3)
Package: Reel - TR
Package: 16-VDFN Exposed Pad
Mounting: Surface Mount
Family Name: ATA663454
Categories: Integrated Circuits (ICs)
Case / Package: 16-VDFN (5.5x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA663454-GDQWDKR, ATA663454-GDQWTR, ATA663454-GDQWCT

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA663454-GDQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA663454-GDQW
Drivers, Receivers, Transceivers ATA663454-GDQW
1/1 Transceiver Full LINbus 16-VDFN (5.5x3)

1/1 Transceiver Full LINbus 16-VDFN (5.5x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 862274-ATA663454-GDQW ATA663454-GDQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA663454-GDQW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details