Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GAQW ATA663211-GAQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862269-ATA663211-GAQ W Series: Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA663211 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA663211-GAQWC T, 1611-ATA663211-GAQWC TINACTIVE, 1611-ATA663211-GAQWD KRINACTIVE, ATA663211-GAQWDKR, 1611-ATA663211-GAQWD KR, ATA663211-GAQWTR, ATA663211-GAQWCT, 1611-ATA663211-GAQWT R-ND, 1611-ATA663211-GAQWD KR-ND, 1611-ATA663211-GAQWT RINACTIVE, 1611-ATA663211-GAQWC T-ND, 1611-ATA663211-GAQWT R
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862269-ATA663211-GAQ W Series: Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA663211 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA663211-GAQWC T, 1611-ATA663211-GAQWC TINACTIVE, 1611-ATA663211-GAQWD KRINACTIVE, ATA663211-GAQWDKR, 1611-ATA663211-GAQWD KR, ATA663211-GAQWTR, ATA663211-GAQWCT, 1611-ATA663211-GAQWT R-ND, 1611-ATA663211-GAQWD KR-ND, 1611-ATA663211-GAQWT RINACTIVE, 1611-ATA663211-GAQWC T-ND, 1611-ATA663211-GAQWT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GAQW - 862269-ATA663211-GAQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GAQW
862269-ATA663211-GAQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GAQW 862269-ATA663211-GAQW
Manufacturer: Microchip Technology Win Source Part Number: 862269-ATA663211-GAQ W Series: Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA663211 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA663211-GAQWC T, 1611-ATA663211-GAQWC TINACTIVE, 1611-ATA663211-GAQWD KRINACTIVE, ATA663211-GAQWDKR, 1611-ATA663211-GAQWD KR, ATA663211-GAQWTR, ATA663211-GAQWCT, 1611-ATA663211-GAQWT R-ND, 1611-ATA663211-GAQWD KR-ND, 1611-ATA663211-GAQWT RINACTIVE, 1611-ATA663211-GAQWC T-ND, 1611-ATA663211-GAQWT R

Manufacturer: Microchip Technology
Win Source Part Number: 862269-ATA663211-GAQW
Series: Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver - LINbus 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ATA663211
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-ATA663211-GAQWCT, 1611-ATA663211-GAQWCTINACTIVE, 1611-ATA663211-GAQWDKRINACTIVE, ATA663211-GAQWDKR, 1611-ATA663211-GAQWDKR, ATA663211-GAQWTR, ATA663211-GAQWCT, 1611-ATA663211-GAQWTR-ND, 1611-ATA663211-GAQWDKR-ND, 1611-ATA663211-GAQWTRINACTIVE, 1611-ATA663211-GAQWCT-ND, 1611-ATA663211-GAQWTR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA663211-GAQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA663211-GAQW
Drivers, Receivers, Transceivers ATA663211-GAQW
1/1 Transceiver LINbus 8-SO

1/1 Transceiver LINbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 862269-ATA663211-GAQW ATA663211-GAQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GAQW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details