Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6630-PGQW ATA6630-PGQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862265-ATA6630-PGQW Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 20-QFN-EP (5x5) Package: Reel - TR Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6630 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6630PGQW, ATA6630-PGQWTR, ATA6630-PGQWDKR, ATA6630-PGQWCT, ATA6630-PGQW-ND
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 862265-ATA6630-PGQW Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 20-QFN-EP (5x5) Package: Reel - TR Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6630 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6630PGQW, ATA6630-PGQWTR, ATA6630-PGQWDKR, ATA6630-PGQWCT, ATA6630-PGQW-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6630-PGQW - 862265-ATA6630-PGQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6630-PGQW
862265-ATA6630-PGQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6630-PGQW 862265-ATA6630-PGQW
Manufacturer: Microchip Technology Win Source Part Number: 862265-ATA6630-PGQW Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 20-QFN-EP (5x5) Package: Reel - TR Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6630 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6630PGQW, ATA6630-PGQWTR, ATA6630-PGQWDKR, ATA6630-PGQWCT, ATA6630-PGQW-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862265-ATA6630-PGQW
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver Half LINbus 20-QFN-EP (5x5)
Package: Reel - TR
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6630
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN-EP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6630PGQW, ATA6630-PGQWTR, ATA6630-PGQWDKR, ATA6630-PGQWCT, ATA6630-PGQW-ND

Buy Now
Drivers, Receivers, Transceivers - ATA6630-PGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6630-PGQW
Drivers, Receivers, Transceivers ATA6630-PGQW
1/1 Transceiver Half LINbus 20-QFN-EP (5x5)

1/1 Transceiver Half LINbus 20-QFN-EP (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 862265-ATA6630-PGQW ATA6630-PGQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6630-PGQW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T - 875618-ISL3155EIUZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details