Win Source Part Number: 996349-ATA6565-GCQW0
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 6,000
Protocol: CAN
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VDFN (4.5x3)
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ATA6565
2/2 Transceiver Half CANbus 14-VDFN (4.5x3)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 996349-ATA6565-GCQW0 | ATA6565-GCQW0 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 14-VDFN Exposed Pad | Surface Mount; 14-VDFN Exposed Pad |