Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6564-GBQW0

Description
Win Source Part Number: 1117605-ATA6564-GBQW 0 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ATA6564GBQW0; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATA6564
Request a Quote Datasheet
Description
Win Source Part Number: 1117605-ATA6564-GBQW 0 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ATA6564GBQW0; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATA6564
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1117605-ATA6564-GBQW0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1117605-ATA6564-GBQW0
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1117605-ATA6564-GBQW0
Win Source Part Number: 1117605-ATA6564-GBQW 0 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ATA6564GBQW0; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATA6564

Win Source Part Number: 1117605-ATA6564-GBQW0
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 6,000
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VDFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): ATA6564GBQW0;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ATA6564

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6564-GBQW0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6564-GBQW0
Drivers, Receivers, Transceivers ATA6564-GBQW0
1/1 Transceiver Half CANbus 8-VDFN (3x3)

1/1 Transceiver Half CANbus 8-VDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1117605-ATA6564-GBQW0 ATA6564-GBQW0
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-VDFN Exposed Pad Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details