Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6563-GBQW0

Description
Win Source Part Number: 1021996-ATA6563-GBQW 0 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATA6563
Request a Quote Datasheet
Description
Win Source Part Number: 1021996-ATA6563-GBQW 0 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATA6563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1021996-ATA6563-GBQW0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1021996-ATA6563-GBQW0
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1021996-ATA6563-GBQW0
Win Source Part Number: 1021996-ATA6563-GBQW 0 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATA6563

Win Source Part Number: 1021996-ATA6563-GBQW0
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 6,000
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VDFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ATA6563

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6563-GBQW0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6563-GBQW0
Drivers, Receivers, Transceivers ATA6563-GBQW0
1/1 Transceiver Half CANbus 8-VDFN (3x3)

1/1 Transceiver Half CANbus 8-VDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1021996-ATA6563-GBQW0 ATA6563-GBQW0
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-VDFN Exposed Pad Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AN - 883711-MC74HC640AN - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details