Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6562-GAQW1 ATA6562-GAQW1

Description
Manufacturer: Microchip Technology Win Source Part Number: 862254-ATA6562-GAQW1 Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CAN 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA6562 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862254-ATA6562-GAQW1 Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CAN 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA6562 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6562-GAQW1 - 862254-ATA6562-GAQW1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6562-GAQW1
862254-ATA6562-GAQW1
Interface - Interface - Drivers, Receivers, Transceivers - ATA6562-GAQW1 862254-ATA6562-GAQW1
Manufacturer: Microchip Technology Win Source Part Number: 862254-ATA6562-GAQW1 Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CAN 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA6562 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862254-ATA6562-GAQW1
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half CAN 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ATA6562
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6562-GAQW1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6562-GAQW1
Drivers, Receivers, Transceivers ATA6562-GAQW1
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6562-GAQW1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6562-GAQW1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6562-GAQW1
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 862254-ATA6562-GAQW1 ATA6562-GAQW1 ATA6562-GAQW1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6562-GAQW1 Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details