Manufacturer: Microchip Technology
Win Source Part Number: 862253-ATA6562-GAQW0
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver Half CAN 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ATA6562
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
1/1 Transceiver Half CANbus 8-SOIC
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 862253-ATA6562-GAQW0 | ATA6562-GAQW0 | ATA6562-GAQW0 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ATA6562-GAQW0 | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |