Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GBQW ATA6560-GBQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 912029-ATA6560-GBQW Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - CANbus 8-VDFN (3x3) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Family Name: ATA6560 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6560-GBQWTR, 1611-ATA6560-GBQWTR- ND, ATA6560-GBQWCT, 1611-ATA6560-GBQWTRI NACTIVE, 1611-ATA6560-GBQWDKR -ND, 1611-ATA6560-GBQWCT- ND, ATA6560-GBQWDKR, 1611-ATA6560-GBQWDKR INACTIVE, 1611-ATA6560-GBQWCTI NACTIVE, 1611-ATA6560-GBQWDKR , ATA6560-GBQWTR, 1611-ATA6560-GBQWCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912029-ATA6560-GBQW Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - CANbus 8-VDFN (3x3) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Family Name: ATA6560 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6560-GBQWTR, 1611-ATA6560-GBQWTR- ND, ATA6560-GBQWCT, 1611-ATA6560-GBQWTRI NACTIVE, 1611-ATA6560-GBQWDKR -ND, 1611-ATA6560-GBQWCT- ND, ATA6560-GBQWDKR, 1611-ATA6560-GBQWDKR INACTIVE, 1611-ATA6560-GBQWCTI NACTIVE, 1611-ATA6560-GBQWDKR , ATA6560-GBQWTR, 1611-ATA6560-GBQWCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GBQW - 912029-ATA6560-GBQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GBQW
912029-ATA6560-GBQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GBQW 912029-ATA6560-GBQW
Manufacturer: Microchip Technology Win Source Part Number: 912029-ATA6560-GBQW Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - CANbus 8-VDFN (3x3) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Family Name: ATA6560 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6560-GBQWTR, 1611-ATA6560-GBQWTR- ND, ATA6560-GBQWCT, 1611-ATA6560-GBQWTRI NACTIVE, 1611-ATA6560-GBQWDKR -ND, 1611-ATA6560-GBQWCT- ND, ATA6560-GBQWDKR, 1611-ATA6560-GBQWDKR INACTIVE, 1611-ATA6560-GBQWCTI NACTIVE, 1611-ATA6560-GBQWDKR , ATA6560-GBQWTR, 1611-ATA6560-GBQWCT

Manufacturer: Microchip Technology
Win Source Part Number: 912029-ATA6560-GBQW
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver - CANbus 8-VDFN (3x3)
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Family Name: ATA6560
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-ATA6560-GBQWTR, 1611-ATA6560-GBQWTR-ND, ATA6560-GBQWCT, 1611-ATA6560-GBQWTRINACTIVE, 1611-ATA6560-GBQWDKR-ND, 1611-ATA6560-GBQWCT-ND, ATA6560-GBQWDKR, 1611-ATA6560-GBQWDKRINACTIVE, 1611-ATA6560-GBQWCTINACTIVE, 1611-ATA6560-GBQWDKR, ATA6560-GBQWTR, 1611-ATA6560-GBQWCT

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6560-GBQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6560-GBQW
Drivers, Receivers, Transceivers ATA6560-GBQW
1/1 Transceiver CANbus 8-VDFN (3x3)

1/1 Transceiver CANbus 8-VDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 912029-ATA6560-GBQW ATA6560-GBQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GBQW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount, Wettable Flank Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details