Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW ATA6560-GAQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862252-ATA6560-GAQW Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - CANbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA6560 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6560-GAQWCT- ND, 1611-ATA6560-GAQWDKR , 1611-ATA6560-GAQWTR- ND, ATA6560-GAQWDKR, ATA6560-GAQWTR, ATA6560-GAQWCT, 1611-ATA6560-GAQWCTI NACTIVE, 1611-ATA6560-GAQWDKR INACTIVE, 1611-ATA6560-GAQWDKR -ND, 1611-ATA6560-GAQWTR, 1611-ATA6560-GAQWTRI NACTIVE, 1611-ATA6560-GAQWCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862252-ATA6560-GAQW Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - CANbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA6560 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6560-GAQWCT- ND, 1611-ATA6560-GAQWDKR , 1611-ATA6560-GAQWTR- ND, ATA6560-GAQWDKR, ATA6560-GAQWTR, ATA6560-GAQWCT, 1611-ATA6560-GAQWCTI NACTIVE, 1611-ATA6560-GAQWDKR INACTIVE, 1611-ATA6560-GAQWDKR -ND, 1611-ATA6560-GAQWTR, 1611-ATA6560-GAQWTRI NACTIVE, 1611-ATA6560-GAQWCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW - 862252-ATA6560-GAQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW
862252-ATA6560-GAQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW 862252-ATA6560-GAQW
Manufacturer: Microchip Technology Win Source Part Number: 862252-ATA6560-GAQW Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - CANbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA6560 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6560-GAQWCT- ND, 1611-ATA6560-GAQWDKR , 1611-ATA6560-GAQWTR- ND, ATA6560-GAQWDKR, ATA6560-GAQWTR, ATA6560-GAQWCT, 1611-ATA6560-GAQWCTI NACTIVE, 1611-ATA6560-GAQWDKR INACTIVE, 1611-ATA6560-GAQWDKR -ND, 1611-ATA6560-GAQWTR, 1611-ATA6560-GAQWTRI NACTIVE, 1611-ATA6560-GAQWCT

Manufacturer: Microchip Technology
Win Source Part Number: 862252-ATA6560-GAQW
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver - CANbus 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ATA6560
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-ATA6560-GAQWCT-ND, 1611-ATA6560-GAQWDKR, 1611-ATA6560-GAQWTR-ND, ATA6560-GAQWDKR, ATA6560-GAQWTR, ATA6560-GAQWCT, 1611-ATA6560-GAQWCTINACTIVE, 1611-ATA6560-GAQWDKRINACTIVE, 1611-ATA6560-GAQWDKR-ND, 1611-ATA6560-GAQWTR, 1611-ATA6560-GAQWTRINACTIVE, 1611-ATA6560-GAQWCT

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6560-GAQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6560-GAQW
Drivers, Receivers, Transceivers ATA6560-GAQW
1/1 Transceiver CANbus 8-SO

1/1 Transceiver CANbus 8-SO

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6560-GAQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6560-GAQW
Drivers, Receivers, Transceivers ATA6560-GAQW
1/1 Transceiver CANbus 8-SO

1/1 Transceiver CANbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 862252-ATA6560-GAQW ATA6560-GAQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details