Microchip Technology, Inc. 433MHZ Rf Transmitter ATA5795C-PNQW 18

Description
RF TX IC ISM 315-433MHZ 32WFQFN Product overview: ATA5795C-PNQW 18 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5795C-PNQW 18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TX IC ISM 315-433MHZ 32WFQFN Product overview: ATA5795C-PNQW 18 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5795C-PNQW 18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHZ Rf Transmitter 871-ATA5795C-PNQW 18
RF TX IC ISM 315-433MHZ 32WFQFN Product overview: ATA5795C-PNQW 18 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5795C-PNQW 18 can be used for catalog matching and distributor lookup.

RF TX IC ISM 315-433MHZ 32WFQFN Product overview: ATA5795C-PNQW 18 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5795C-PNQW 18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - ATA5795C-PNQW 18 - 1019948-ATA5795C-PNQW 18 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA5795C-PNQW 18
1019948-ATA5795C-PNQW 18
RF Transmitters - ATA5795C-PNQW 18 1019948-ATA5795C-PNQW 18
Manufacturer: Microchip Technology Win Source Part Number: 1019948-ATA5795C-PNQ W 18 Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz to 433MHz Memory Size: 8kB Flash, 512B SRAM Power - Output: 8dBm Data Interface: SPI Modulation or Protocol: ISM Current - Transmitting: 58mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019948-ATA5795C-PNQW 18
Packaging: Reel - TR
Applications: General Purpose
Frequency: 315MHz to 433MHz
Memory Size: 8kB Flash, 512B SRAM
Power - Output: 8dBm
Data Interface: SPI
Modulation or Protocol: ISM
Current - Transmitting: 58mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-WFQFN Exposed Pad
Supply Voltage - Operating: 1.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitters - ATA5795C-PNQW 18 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA5795C-PNQW 18
RF Transmitters ATA5795C-PNQW 18
RF Transmitter ISM 315MHz ~ 433MHz 8dBm Antenna 32-WFQFN Exposed Pad

RF Transmitter ISM 315MHz ~ 433MHz 8dBm Antenna 32-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters
Product Number 871-ATA5795C-PNQW 18 1019948-ATA5795C-PNQW 18 ATA5795C-PNQW 18
Product Name 433MHZ Rf Transmitter RF Transmitters - ATA5795C-PNQW 18 RF Transmitters
Applications General Purpose
Package Type Tape & Reel (TR) Surface Mount; 32-WFQFN Exposed Pad
RF Modulation ISM
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
3.3 V octal transceiver with direction pin; 3-state - 74LVT245BBQ,115 - Nexperia B.V.
Specs
Package Type SOT764-1
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers
FSK Transmitter - EFT-09D1D203-02 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EZ4 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 868 to 870 MHz
View Details