"RF Transmitter ASK, OOK 300MHz ~ 470MHz -2dBm 20kbps PCB, Surface Mount Antenna 14-SOIC (0.154"", 3.90mm Width)"
RF TX IC ASK 300-470MHZ 14SOIC Product overview: MICRF104BM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 470MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF104BM can be used for catalog matching and distributor lookup.
RF TX IC ASK 300-470MHZ 14SOIC
RF Transmitter ASK, OOK 300MHz ~ 470MHz -2dBm 20kbps PCB, Surface Mount Antenna 14-SOIC (0.154", 3.90mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | MICRF104BM-ND | 871-MICRF104BM | MICRF104BM | MICRF104BM |
| Product Name | RF Transmitters | 470MHZ Rf Transmitter | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | |||
| Applications | RKE | RKE | RKE | |
| RF Modulation | On-Off Keyed; Amplitude Shift Key | ASK, OOK | ||
| Features | Antenna Connector | RoHS | ||
| Operating Temperature | 0.0 to 85.0 C (32.0 to 185.0 F) | 0.0 to 85.0 C (32.0 to 185.0 F) | 0.0 to 85.0 C (32.0 to 185.0 F) | 0.0 to 85.0 C (32.0 to 185.0 F) |