Microchip Technology, Inc. RF Receivers - ATA5745C-PXQW ATA5745C-PXQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862239-ATA5745C-PXQW Operating Temperature Range: -40°C ~ 105°C Features: series RF Receiver UHF, ASK, FSK 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5) Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5745C-PXQWCT, ATA5745C-PXQWDKR, ATA5745C-PXQWTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862239-ATA5745C-PXQW Operating Temperature Range: -40°C ~ 105°C Features: series RF Receiver UHF, ASK, FSK 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5) Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5745C-PXQWCT, ATA5745C-PXQWDKR, ATA5745C-PXQWTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5745C-PXQW - 862239-ATA5745C-PXQW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5745C-PXQW
862239-ATA5745C-PXQW
RF Receivers - ATA5745C-PXQW 862239-ATA5745C-PXQW
Manufacturer: Microchip Technology Win Source Part Number: 862239-ATA5745C-PXQW Operating Temperature Range: -40°C ~ 105°C Features: series RF Receiver UHF, ASK, FSK 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5) Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5745C-PXQWCT, ATA5745C-PXQWDKR, ATA5745C-PXQWTR

Manufacturer: Microchip Technology
Win Source Part Number: 862239-ATA5745C-PXQW
Operating Temperature Range: -40°C ~ 105°C
Features: series RF Receiver UHF, ASK, FSK 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)
Package: Reel - TR
Package: 24-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA5745C-PXQWCT, ATA5745C-PXQWDKR, ATA5745C-PXQWTR

Buy Now Datasheet
Singapore, Singapore
433MHZ Rf Receiver
870-ATA5745C-PXQW
433MHZ Rf Receiver 870-ATA5745C-PXQW
RF RCVR UHF/ASK/FSK 433MHZ 24QFN Product overview: ATA5745C-PXQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5745C-PXQW can be used for catalog matching and distributor lookup.

RF RCVR UHF/ASK/FSK 433MHZ 24QFN Product overview: ATA5745C-PXQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5745C-PXQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5745C-PXQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5745C-PXQW
RF Receivers ATA5745C-PXQW
- RF Receiver UHF, ASK, FSK 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)

- RF Receiver UHF, ASK, FSK 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA5745C-PXQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA5745C-PXQW
RF and Wireless - RF Receivers ATA5745C-PXQW
RF RCVR UHF/ASK/FSK 433MHZ 24QFN

RF RCVR UHF/ASK/FSK 433MHZ 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 862239-ATA5745C-PXQW 870-ATA5745C-PXQW ATA5745C-PXQW ATA5745C-PXQW
Product Name RF Receivers - ATA5745C-PXQW 433MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; Surface Mount Tape & Reel (TR) Surface Mount; 24-VQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Applications RKE, Telemetering, Security Technology RKE, Telemetering, Security Technology
Communication Interface PCB, Surface Mount
RF Modulation UHF, ASK, FSK
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MCP2003-E/MD - 1220989-MCP2003-E/MD - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 6 to 27 volts
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details