Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2003-E/MD MCP2003-E/MD

Description
Manufacturer: Microchip Technology Win Source Part Number: 1220989-MCP2003-E/MD Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 6 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN (4x4) Alternative Parts (Cross-Reference): MCP2003-E/SN; MCP2003T-E/SN; MCP2003-E/MD; MCP2003T-E/MD; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1220989-MCP2003-E/MD Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 6 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN (4x4) Alternative Parts (Cross-Reference): MCP2003-E/SN; MCP2003T-E/SN; MCP2003-E/MD; MCP2003T-E/MD; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2003-E/MD - 1220989-MCP2003-E/MD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2003-E/MD
1220989-MCP2003-E/MD
Interface - Interface - Drivers, Receivers, Transceivers - MCP2003-E/MD 1220989-MCP2003-E/MD
Manufacturer: Microchip Technology Win Source Part Number: 1220989-MCP2003-E/MD Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 6 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN (4x4) Alternative Parts (Cross-Reference): MCP2003-E/SN; MCP2003T-E/SN; MCP2003-E/MD; MCP2003T-E/MD; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1220989-MCP2003-E/MD
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 6 V ~ 27 V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DFN (4x4)
Alternative Parts (Cross-Reference): MCP2003-E/SN; MCP2003T-E/SN; MCP2003-E/MD; MCP2003T-E/MD;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2003-E/MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2003-E/MD
Drivers, Receivers, Transceivers MCP2003-E/MD
1/1 Transceiver Half LINbus 8-DFN (4x4)

1/1 Transceiver Half LINbus 8-DFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1220989-MCP2003-E/MD MCP2003-E/MD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2003-E/MD Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details