Microchip Technology, Inc. RF Receivers - ATA5744N-TGSY ATA5744N-TGSY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019933-ATA5744N-TGS Y Packaging: Tube/Rail Features: RSSI Equipped Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019933-ATA5744N-TGS Y Packaging: Tube/Rail Features: RSSI Equipped Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5744N-TGSY - 1019933-ATA5744N-TGSY - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5744N-TGSY
1019933-ATA5744N-TGSY
RF Receivers - ATA5744N-TGSY 1019933-ATA5744N-TGSY
Manufacturer: Microchip Technology Win Source Part Number: 1019933-ATA5744N-TGS Y Packaging: Tube/Rail Features: RSSI Equipped Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019933-ATA5744N-TGSY
Packaging: Tube/Rail
Features: RSSI Equipped
Applications: RKE, Telemetering, Security Technology
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -112dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.1mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
433MHZ Rf Receiver - 870-ATA5744N-TGSY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Receiver
870-ATA5744N-TGSY
433MHZ Rf Receiver 870-ATA5744N-TGSY
IC RCVR UHF ASK 433MHZ 20SOIC Product overview: ATA5744N-TGSY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5744N-TGSY can be used for catalog matching and distributor lookup.

IC RCVR UHF ASK 433MHZ 20SOIC Product overview: ATA5744N-TGSY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5744N-TGSY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5744N-TGSY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5744N-TGSY
RF Receivers ATA5744N-TGSY
- RF Receiver ASK, FSK 300MHz ~ 450MHz -112dBm 10kBaud PCB, Surface Mount 20-SOIC

- RF Receiver ASK, FSK 300MHz ~ 450MHz -112dBm 10kBaud PCB, Surface Mount 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1019933-ATA5744N-TGSY 870-ATA5744N-TGSY ATA5744N-TGSY
Product Name RF Receivers - ATA5744N-TGSY 433MHZ Rf Receiver RF Receivers
Package Type 20-SOIC Tube/Rail Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -112 dBm -112 dBm
Operating Frequency 300 to 450 MHz 300 to 450 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - MCP2562FD-E/MF - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-VDFN Exposed Pad
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
2 suppliers
Wireless Receiver - RF Rx EN868-1 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details