Microchip Technology, Inc. RF Receivers - ATA5743P3-TKQY 19 ATA5743P3-TKQY 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019930-ATA5743P3-TK QY 19 Packaging: Reel - TR Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019930-ATA5743P3-TK QY 19 Packaging: Reel - TR Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5743P3-TKQY 19 - 1019930-ATA5743P3-TKQY 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5743P3-TKQY 19
1019930-ATA5743P3-TKQY 19
RF Receivers - ATA5743P3-TKQY 19 1019930-ATA5743P3-TKQY 19
Manufacturer: Microchip Technology Win Source Part Number: 1019930-ATA5743P3-TK QY 19 Packaging: Reel - TR Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1019930-ATA5743P3-TKQY 19
Packaging: Reel - TR
Applications: RKE, Telemetering, Security Technology
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 300MHz 450MHz Rf Receiver - 870-ATA5743P3-TKQY 19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MHz 450MHz Rf Receiver
870-ATA5743P3-TKQY 19
SMD 300MHz 450MHz Rf Receiver 870-ATA5743P3-TKQY 19
- RF Receiver ASK, FSK 300MHz ~ 450MHz -110dBm 10 kBaud PCB, Surface Mount 20-SSO Product overview: ATA5743P3-TKQY 19 from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MHz, 450MHz. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 300MHz, 450MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5743P3-TKQY 19 can be used for catalog matching and distributor lookup.

- RF Receiver ASK, FSK 300MHz ~ 450MHz -110dBm 10 kBaud PCB, Surface Mount 20-SSO Product overview: ATA5743P3-TKQY 19 from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MHz, 450MHz. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 300MHz, 450MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5743P3-TKQY 19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 1019930-ATA5743P3-TKQY 19 870-ATA5743P3-TKQY 19
Product Name RF Receivers - ATA5743P3-TKQY 19 SMD 300MHz 450MHz Rf Receiver
Package Type 20-SSO Reel(TR)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -110 dBm
Operating Frequency 300 to 450 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MICRF005BM - 003574-MICRF005BM - Win Source Electronics
Microchip Technology, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type 14-SOIC
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
4 suppliers
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RF Receivers - RXM-GNSS-TM-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 18-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details