Microchip Technology, Inc. RF Receivers - ATA5724P3C-TKQW ATA5724P3C-TKQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 759918-ATA5724P3C-TK QW Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Frequency: 433MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Sensitivity: -113dBm Modulation or Protocol: UHF Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Family Name: ATA5724C Categories: RF/IF and RFID Manufacturer Package: 20-SSO Alternative Parts (Cross-Reference): TDA5212XT; TDA5220XUMA1; TDA5212XUMA1; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 759918-ATA5724P3C-TK QW Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Frequency: 433MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Sensitivity: -113dBm Modulation or Protocol: UHF Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Family Name: ATA5724C Categories: RF/IF and RFID Manufacturer Package: 20-SSO Alternative Parts (Cross-Reference): TDA5212XT; TDA5220XUMA1; TDA5212XUMA1; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5724P3C-TKQW - 759918-ATA5724P3C-TKQW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5724P3C-TKQW
759918-ATA5724P3C-TKQW
RF Receivers - ATA5724P3C-TKQW 759918-ATA5724P3C-TKQW
Manufacturer: Microchip Technology Win Source Part Number: 759918-ATA5724P3C-TK QW Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Frequency: 433MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Sensitivity: -113dBm Modulation or Protocol: UHF Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Family Name: ATA5724C Categories: RF/IF and RFID Manufacturer Package: 20-SSO Alternative Parts (Cross-Reference): TDA5212XT; TDA5220XUMA1; TDA5212XUMA1; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 759918-ATA5724P3C-TKQW
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: General
Frequency: 433MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Sensitivity: -113dBm
Modulation or Protocol: UHF
Current - Receiving: 11mA
Antenna Connector: PCB, Surface Mount
Family Name: ATA5724C
Categories: RF/IF and RFID
Manufacturer Package: 20-SSO
Alternative Parts (Cross-Reference): TDA5212XT; TDA5220XUMA1; TDA5212XUMA1;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
433MHZ Rf Receiver - 870-ATA5724P3C-TKQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Receiver
870-ATA5724P3C-TKQW
433MHZ Rf Receiver 870-ATA5724P3C-TKQW
RF RECEIVER UHF 433MHZ 20SSO Product overview: ATA5724P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5724P3C-TKQW can be used for catalog matching and distributor lookup.

RF RECEIVER UHF 433MHZ 20SSO Product overview: ATA5724P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5724P3C-TKQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5724P3C-TKQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5724P3C-TKQW
RF Receivers ATA5724P3C-TKQW
- RF Receiver UHF 433MHz -113dBm PCB, Surface Mount 20-SSO

- RF Receiver UHF 433MHz -113dBm PCB, Surface Mount 20-SSO

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA5724P3C-TKQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA5724P3C-TKQW
RF and Wireless - RF Receivers ATA5724P3C-TKQW
RF RECEIVER UHF 433MHZ 20SSO

RF RECEIVER UHF 433MHZ 20SSO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 759918-ATA5724P3C-TKQW 870-ATA5724P3C-TKQW ATA5724P3C-TKQW ATA5724P3C-TKQW
Product Name RF Receivers - ATA5724P3C-TKQW 433MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -113 dBm -113 dBm -113 dBm
Operating Frequency 433 MHz 433 MHz 433 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - ATA3741P2-TGSY - 862232-ATA3741P2-TGSY - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
View Details
3 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details