Manufacturer: Microchip Technology
Win Source Part Number: 862232-ATA3741P2-TGS
Operating Temperature Range: -40°C ~ 105°C
Features: series RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: ATA3741P2-TGSY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P2-TGSY can be used for catalog matching and distributor lookup.
- RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 862232-ATA3741P2-TGSY | 870-ATA3741P2-TGSY | ATA3741P2-TGSY |
| Product Name | RF Receivers - ATA3741P2-TGSY | 450MHZ Rf Receiver | RF Receivers |
| Package Type | Surface Mount; Surface Mount | Tube | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Applications | RKE, TPM, Security Systems | ||
| Communication Interface | PCB, Surface Mount | ||
| RF Modulation | ASK, FSK |