ARM926EJ-S Microprocessor IC SAM9G 1 Core, 32-Bit 266MHz 217-LFBGA (15x15)
IC MPU SAM9G 266MHZ 217LFBGA Product overview: AT91SAM9G10-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9G10-CU can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC SAM9G 1 Core, 32-Bit 266MHz 217-LFBGA (15x15)
IC MCU 32BIT 32KB ROM 217BGA
IC MPU SAM9G 266MHZ 217LFBGA
Microprocessors - MPU 16K FLASH 1 LCD CONTROLLER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AT91SAM9G10-CU-ND | 694-AT91SAM9G10-CU | AT91SAM9G10-CU | AT91SAM9G10-CU | AT91SAM9G10-CU | AT91SAM9G10-CU |
| Product Name | Microprocessors | 266MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ||
| Supply Voltage | 1.8V; 3.3V | |||||
| Package Type | Other; 217-LFBGA | Other; Tray | BGA; Other; 217-LFBGA |