Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9CN12B-CU

Description
Win Source Part Number: 1006631-AT91SAM9CN12 B-CU Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAM9CN Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Standard Package: 126 Package / Case: 217-LFBGA Supplier Device Package: 217-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A002A1 ATM Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT91SAM9
Request a Quote Datasheet
Description
Win Source Part Number: 1006631-AT91SAM9CN12 B-CU Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAM9CN Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Standard Package: 126 Package / Case: 217-LFBGA Supplier Device Package: 217-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A002A1 ATM Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT91SAM9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1006631-AT91SAM9CN12B-CU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1006631-AT91SAM9CN12B-CU
Integrated Circuits (ICs) - Embedded - Microprocessors 1006631-AT91SAM9CN12B-CU
Win Source Part Number: 1006631-AT91SAM9CN12 B-CU Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAM9CN Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Standard Package: 126 Package / Case: 217-LFBGA Supplier Device Package: 217-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A002A1 ATM Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT91SAM9

Win Source Part Number: 1006631-AT91SAM9CN12B-CU
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAM9CN
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Standard Package: 126
Package / Case: 217-LFBGA
Supplier Device Package: 217-LFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A002A1 ATM
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT91SAM9

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9CN12B-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-AT91SAM9CN12B-CU
400MHZ Embedded Microprocessor MPU 694-AT91SAM9CN12B-CU
IC MPU SAM9CN 400MHZ 217LFBGA Product overview: AT91SAM9CN12B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9CN12B-CU can be used for catalog matching and distributor lookup.

IC MPU SAM9CN 400MHZ 217LFBGA Product overview: AT91SAM9CN12B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9CN12B-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AT91SAM9CN12B-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AT91SAM9CN12B-CU-ND
Microprocessors AT91SAM9CN12B-CU-ND
ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)

ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)

Buy Now Datasheet
Embedded - Microprocessors - AT91SAM9CN12B-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AT91SAM9CN12B-CU
Embedded - Microprocessors AT91SAM9CN12B-CU
IC MCU 32BIT 128KB ROM 217BGA

IC MCU 32BIT 128KB ROM 217BGA

Supplier's Site Datasheet
Microprocessors - AT91SAM9CN12B-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AT91SAM9CN12B-CU
Microprocessors AT91SAM9CN12B-CU
ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)

ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9CN12B-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AT91SAM9CN12B-CU
Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9CN12B-CU
IC MPU SAM9CN 400MHZ 217LFBGA

IC MPU SAM9CN 400MHZ 217LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1006631-AT91SAM9CN12B-CU 694-AT91SAM9CN12B-CU AT91SAM9CN12B-CU-ND AT91SAM9CN12B-CU AT91SAM9CN12B-CU AT91SAM9CN12B-CU
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1 V 1.8V; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Other; Tray Other; 217-LFBGA BGA; Other; 217-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FB0512T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Microprocessors - AM5706BCBDDEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D34A-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 324
View Details
6 suppliers