Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9261B-CU-999

Description
Win Source Part Number: 1377880-AT91SAM9261B -CU-999 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AT91SAM Package: Tape & Reel Product Status: Obsolete Package / Case: 217-LFBGA Supplier Device Package: 217-LFBGA (15x15) Base Product Number: AT91SAM9261 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 190MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM, SRAM Graphics Acceleration: No USB: USB 2.0 (2) Additional Interfaces: EBI/EMI, I²C, MMC/SD/SDIO, SPI, SSC, UART/USART Display & Interface Controllers: LCD Voltage - I/O: 3.0V, 3.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1377880-AT91SAM9261B -CU-999 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AT91SAM Package: Tape & Reel Product Status: Obsolete Package / Case: 217-LFBGA Supplier Device Package: 217-LFBGA (15x15) Base Product Number: AT91SAM9261 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 190MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM, SRAM Graphics Acceleration: No USB: USB 2.0 (2) Additional Interfaces: EBI/EMI, I²C, MMC/SD/SDIO, SPI, SSC, UART/USART Display & Interface Controllers: LCD Voltage - I/O: 3.0V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1377880-AT91SAM9261B-CU-999 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1377880-AT91SAM9261B-CU-999
Integrated Circuits (ICs) - Embedded - Microprocessors 1377880-AT91SAM9261B-CU-999
Win Source Part Number: 1377880-AT91SAM9261B -CU-999 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AT91SAM Package: Tape & Reel Product Status: Obsolete Package / Case: 217-LFBGA Supplier Device Package: 217-LFBGA (15x15) Base Product Number: AT91SAM9261 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 190MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM, SRAM Graphics Acceleration: No USB: USB 2.0 (2) Additional Interfaces: EBI/EMI, I²C, MMC/SD/SDIO, SPI, SSC, UART/USART Display & Interface Controllers: LCD Voltage - I/O: 3.0V, 3.3V

Win Source Part Number: 1377880-AT91SAM9261B-CU-999
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AT91SAM
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 217-LFBGA
Supplier Device Package: 217-LFBGA (15x15)
Base Product Number: AT91SAM9261
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 190MHz
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: No
USB: USB 2.0 (2)
Additional Interfaces: EBI/EMI, I²C, MMC/SD/SDIO, SPI, SSC, UART/USART
Display & Interface Controllers: LCD
Voltage - I/O: 3.0V, 3.3V

Buy Now Datasheet
190MHZ Embedded Microprocessor MPU - 694-AT91SAM9261B-CU-999 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
190MHZ Embedded Microprocessor MPU
694-AT91SAM9261B-CU-999
190MHZ Embedded Microprocessor MPU 694-AT91SAM9261B-CU-999
IC MPU AT91SAM 190MHZ 217LFBGA Product overview: AT91SAM9261B-CU-999 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 190MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9261B-CU- 999 can be used for catalog matching and distributor lookup.

IC MPU AT91SAM 190MHZ 217LFBGA Product overview: AT91SAM9261B-CU-999 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 190MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9261B-CU-999 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AT91SAM9261B-CU-999TR-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 190MHz 217-LFBGA (15x15)

ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 190MHz 217-LFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9261B-CU-999 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AT91SAM9261B-CU-999
Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9261B-CU-999
IC MPU AT91SAM 190MHZ 217LFBGA

IC MPU AT91SAM 190MHZ 217LFBGA

Supplier's Site
Embedded - Microprocessors - AT91SAM9261B-CU-999 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AT91SAM9261B-CU-999
Embedded - Microprocessors AT91SAM9261B-CU-999
IC MCU 32BIT 32KB ROM 217BGA

IC MCU 32BIT 32KB ROM 217BGA

Supplier's Site Datasheet
Microprocessors - AT91SAM9261B-CU-999 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AT91SAM9261B-CU-999
Microprocessors AT91SAM9261B-CU-999
ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 190MHz 217-LFBGA (15x15)

ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 190MHz 217-LFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1377880-AT91SAM9261B-CU-999 694-AT91SAM9261B-CU-999 AT91SAM9261B-CU-999TR-ND AT91SAM9261B-CU-999 AT91SAM9261B-CU-999 AT91SAM9261B-CU-999
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 190MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.0V, 3.3V 1.2 3V; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Other; Tape & Reel (TR) Other; 217-LFBGA BGA; Other; 217-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3505AZCNAC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin PBGA
View Details
 - MM7150-AB0 - Rochester Electronics
Microchip Technology, Inc.
Specs
Package Type Other; MODULE16
View Details